UIY Inc. Broadband Circulator Coaxial 6 to 18GHz UIYBCC1920A

Description
6 to 18GHz – Coaxial Circulator
Request a Quote
Description
6 to 18GHz – Coaxial Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

6 to 18 GHz coaxial circulator with an insertion loss of 1.5 dB maximum, isolation of 10 dB minimum, and VSWR of 1.9 maximum. It handles 60 W forward and reverse power, operates over a temperature range of -30 °C to +70 °C, and uses SMA-F connectors. The device is housed in a rectangular package measuring 19.0 mm by 16.0 mm by 7.0 mm. It supports dual junction and multiple configurations for high isolation and is designed for military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

6 to 18 GHz coaxial circulator with an insertion loss of 1.5 dB maximum, isolation of 10 dB minimum, and VSWR of 1.9 maximum. It handles 60 W forward and reverse power, operates over a temperature range of -30 °C to +70 °C, and uses SMA-F connectors. The device is housed in a rectangular package measuring 19.0 mm by 16.0 mm by 7.0 mm. It supports dual junction and multiple configurations for high isolation and is designed for military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
Broadband Circulator Coaxial 6 to 18GHz - UIYBCC1920A - UIY Inc.
Shenzhen, China
Broadband Circulator Coaxial 6 to 18GHz
UIYBCC1920A
Broadband Circulator Coaxial 6 to 18GHz UIYBCC1920A
6 to 18GHz – Coaxial Circulator

6 to 18GHz – Coaxial Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBCC1920A
Product Name Broadband Circulator Coaxial 6 to 18GHz
Component Circulator
Configuration Coaxial
Package Size 19mm x 20.3mm x 14mm
Frequency Range: 6000 to 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Isolator 700 to 900MHz - UIYBDI3232A - UIY Inc.
Specs
Component Isolator
Package Size 32mm x 32mm x 11mm
Frequency Range: 700 to 900 MHz
View Details
Coaxial Circulator 380 to 460MHz - UIYBCC3538A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 35mm x 38mm x 15mm
View Details
Drop in Circulator 300 to 475MHz - UIYBDC6060H - UIY Inc.
Specs
Component Circulator
Package Size 60mm x 60mm x 28mm
Frequency Range: 300 to 475 MHz
View Details
Coaxial Broadband Isolator 300 to 475MHz - UIYBCI6060H - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
View Details