UIY Inc. Broadband Isolator Coaxial Dual Junction 8 to 12GHz UIYBCI2618A

Description
8 to 12GHz – Dual Junction Coaxial Isolator
Request a Quote
Description
8 to 12GHz – Dual Junction Coaxial Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

8 to 12 GHz dual junction coaxial isolator with an insertion loss of 1.0 dB max, isolation of 36 dB min, and VSWR of 1.3 max, handling 60 W forward and 10 W reverse power. Operates from -55 °C to +85 °C with SMA-F or SMA-M connectors. Measures 26.0 mm in length, 21.0 mm in width, and 13.8 mm in height. Designed for military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

8 to 12 GHz dual junction coaxial isolator with an insertion loss of 1.0 dB max, isolation of 36 dB min, and VSWR of 1.3 max, handling 60 W forward and 10 W reverse power. Operates from -55 °C to +85 °C with SMA-F or SMA-M connectors. Measures 26.0 mm in length, 21.0 mm in width, and 13.8 mm in height. Designed for military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
Broadband Isolator Coaxial Dual Junction 8 to 12GHz - UIYBCI2618A - UIY Inc.
Shenzhen, China
Broadband Isolator Coaxial Dual Junction 8 to 12GHz
UIYBCI2618A
Broadband Isolator Coaxial Dual Junction 8 to 12GHz UIYBCI2618A
8 to 12GHz – Dual Junction Coaxial Isolator

8 to 12GHz – Dual Junction Coaxial Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBCI2618A
Product Name Broadband Isolator Coaxial Dual Junction 8 to 12GHz
Component Isolator
Configuration Coaxial
Package Size 26mm x 18mm x 13.8mm
Frequency Range: 8000 to 12000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Broadband Isolator 225 to 400MHz - UIYBCI6060F - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
View Details
30KW High Power Circulator coaxial type 2-4GHz - UIYCC104110A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 104mm x 110mm x 48mm
View Details
High Power Isolator Coaxial 250 to 1500MHz - UIYCI4580A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 45mm x 80mm x 24mm
View Details
Microstrip Circulator 5 to 7.5GHz - UIYMC1010A - UIY Inc.
Specs
Component Circulator
Package Size 10mm x 10mm x 4mm
Frequency Range: 5000 to 7500 MHz
View Details