UIY Inc. Broadband Circulator Coaxial 2 to 6GHz UIYBCC3030A

Description
2 to 6GHz – Coaxial Circulator
Request a Quote Datasheet
Description
2 to 6GHz – Coaxial Circulator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Broadband Circulator Coaxial 2 to 6GHz - UIYBCC3030A - UIY Inc.
Shenzhen, China
Broadband Circulator Coaxial 2 to 6GHz
UIYBCC3030A
Broadband Circulator Coaxial 2 to 6GHz UIYBCC3030A
2 to 6GHz – Coaxial Circulator

2 to 6GHz – Coaxial Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBCC3030A
Product Name Broadband Circulator Coaxial 2 to 6GHz
Component Circulator
Configuration Coaxial
Package Size 30.5mm x 30.5mm x 15mm
Frequency Range: 2000 to 6000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Circulator 700 to 3100MHz - UIYDC3232A - UIY Inc.
Specs
Component Circulator
Package Size 32mm x 32mm x 11mm
Frequency Range: 700 to 3100 MHz
View Details
Dual Junction Coaxial Isolator 300 to 1300MHz - UIYCDI7048A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 70mm x 48.5mm x 15mm
View Details
Waveguide Circulator 10 to 15GHz - UIYWC4444A - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 44.5mm x 44.5mm x 38.1mm
View Details
Drop in Broadband Circulator 4 to 8GHz - UIYBDC2122A - UIY Inc.
Specs
Component Circulator
Package Size 21mm x 22.5mm x 15mm
Frequency Range: 4000 to 8000 MHz
View Details