UIY Inc. Drop in Circulator 17 to 27.5GHz UIYDC1318A

Description
17 to 27.5GHz – Drop in Circulator
Request a Quote
Description
17 to 27.5GHz – Drop in Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Drop-in circulator for 17 to 40 GHz applications with insertion loss up to 1.2 dB, isolation minimum 16 dB, VSWR maximum 1.4, and power handling of 30 W forward and reverse. Operates from -40 to +85 °C with TAB connector type and dimensions of 13.0 × 8.0 × 5.2 mm.

Datasheet Summary
Powered by GS/AI

Drop-in circulator for 17 to 40 GHz applications with insertion loss up to 1.2 dB, isolation minimum 16 dB, VSWR maximum 1.4, and power handling of 30 W forward and reverse. Operates from -40 to +85 °C with TAB connector type and dimensions of 13.0 × 8.0 × 5.2 mm.

Suppliers

Company
Product
Description
Supplier Links
Drop in Circulator 17 to 27.5GHz - UIYDC1318A - UIY Inc.
Shenzhen, China
Drop in Circulator 17 to 27.5GHz
UIYDC1318A
Drop in Circulator 17 to 27.5GHz UIYDC1318A
17 to 27.5GHz – Drop in Circulator

17 to 27.5GHz – Drop in Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYDC1318A
Product Name Drop in Circulator 17 to 27.5GHz
Component Circulator
Package Size 13mm x 18mm x 13.8mm
Frequency Range: 17000 to 27500 MHz
Isolation 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Circulator 700 to 900MHz - UIYBDC3232A - UIY Inc.
Specs
Component Circulator
Package Size 32mm x 32mm x 11mm
Frequency Range: 700 to 900 MHz
View Details
Coaxial Broadband Isolator 300 to 475MHz - UIYBCI6060H - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
View Details
Microstrip Circulator 4 to 5.85GHz - UIYMC1212A - UIY Inc.
Specs
Component Circulator
Package Size 12mm x 12mm x 4mm
Frequency Range: 4000 to 5850 MHz
View Details
Drop in Isolator 68 to 88MHz - UIYBDI6060A - UIY Inc.
Specs
Component Isolator
Package Size 60mm x 60mm x 28mm
Frequency Range: 68 to 88 MHz
View Details