UIY Inc. Broadband Isolator Coaxial 12 to 18GHz UIYBCI1318B

Description
12 to 18GHz – Coaxial Isolator
Request a Quote
Description
12 to 18GHz – Coaxial Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Coaxial isolator covering 12 to 18 GHz with an insertion loss of 0.5 dB, isolation of 18 dB, and a VSWR of 1.3, rated for 60 W forward and 10 W reverse power, operating from -55 °C to +85 °C, equipped with SMA connectors. The device is designed for military, space, and commercial applications, with a standard one-year warranty. Mechanical dimensions are approximately 13.8 mm in length, 8.0 mm in width, and 5.2 mm in height.

Datasheet Summary
Powered by GS/AI

Coaxial isolator covering 12 to 18 GHz with an insertion loss of 0.5 dB, isolation of 18 dB, and a VSWR of 1.3, rated for 60 W forward and 10 W reverse power, operating from -55 °C to +85 °C, equipped with SMA connectors. The device is designed for military, space, and commercial applications, with a standard one-year warranty. Mechanical dimensions are approximately 13.8 mm in length, 8.0 mm in width, and 5.2 mm in height.

Suppliers

Company
Product
Description
Supplier Links
Broadband Isolator Coaxial 12 to 18GHz - UIYBCI1318B - UIY Inc.
Shenzhen, China
Broadband Isolator Coaxial 12 to 18GHz
UIYBCI1318B
Broadband Isolator Coaxial 12 to 18GHz UIYBCI1318B
12 to 18GHz – Coaxial Isolator

12 to 18GHz – Coaxial Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBCI1318B
Product Name Broadband Isolator Coaxial 12 to 18GHz
Component Isolator
Configuration Coaxial
Package Size 13mm x 18mm x 13.8mm
Frequency Range: 12000 to 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Isolator drop in type 18 to 28GHz - UIYBDI1025A - UIY Inc.
Specs
Component Isolator
Package Size 10.2mm x 25.6mm x 12.5mm
Frequency Range: 23000 to 28000 MHz
View Details
Waveguide Circulator 5.4 to 8.0GHz - UIYWC6880A - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 68.3mm x 80mm x 49.2mm
View Details
Broadband Circulator Coaxial Dual Junction 1.5 to 3.0GHz - UIYBCC10149B - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 101.6mm x 49.5mm x 19mm
View Details
Broadband Isolator Coaxial 1.0 to 1.5GHz - UIYBCI3434C - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 34mm x 34mm x 22mm
View Details