UIY Inc. 21.7 to 33GHz WR34 Waveguide Isolator UIYWI3060B

Description
21.7 to 33GHz WR34 Waveguide Isolator
Request a Quote
Description
21.7 to 33GHz WR34 Waveguide Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

21.7 to 33 GHz waveguide isolator in WR34 (BJ260) interface, operating from -40 to +70 °C, with insertion loss up to 0.4 dB, isolation of at least 20 dB, VSWR up to 1.25, and power handling of 60 W forward and 30 W reverse.

Datasheet Summary
Powered by GS/AI

21.7 to 33 GHz waveguide isolator in WR34 (BJ260) interface, operating from -40 to +70 °C, with insertion loss up to 0.4 dB, isolation of at least 20 dB, VSWR up to 1.25, and power handling of 60 W forward and 30 W reverse.

Suppliers

Company
Product
Description
Supplier Links
21.7 to 33GHz WR34 Waveguide Isolator - UIYWI3060B - UIY Inc.
Shenzhen, China
21.7 to 33GHz WR34 Waveguide Isolator
UIYWI3060B
21.7 to 33GHz WR34 Waveguide Isolator UIYWI3060B
21.7 to 33GHz WR34 Waveguide Isolator

21.7 to 33GHz WR34 Waveguide Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Waveguide Components
Product Number UIYWI3060B
Product Name 21.7 to 33GHz WR34 Waveguide Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

19.2 to 31GHz Fullband WR34 Waveguide Circulator - UIYWC3030A - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 19.20 to 31.00 GHz
VSWR 1.3 :1
View Details
18 to 26.5GHz Fullband WR42 Waveguide Isolator - UIYWI2869A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 18.00 to 26.50 GHz
VSWR 1.25 :1
View Details
81 to 86GHz WR10 Waveguide Isolator - UIYWI1930A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 81.00 to 86.00 GHz
VSWR 1.35 :1
View Details
8 to 12.4GHz WR90 Waveguide Circulator - UIYWC4853A - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 8.00 to 12.40 GHz
VSWR 1.2 :1
View Details