UIY Inc. Waveguide Isolator 19.2 to 31GHz UIYWI3060A

Description
19.2 to 31GHz – Waveguide Isolator
Request a Quote Datasheet
Description
19.2 to 31GHz – Waveguide Isolator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Waveguide Isolator 19.2 to 31GHz - UIYWI3060A - UIY Inc.
Shenzhen, China
Waveguide Isolator 19.2 to 31GHz
UIYWI3060A
Waveguide Isolator 19.2 to 31GHz UIYWI3060A
19.2 to 31GHz – Waveguide Isolator

19.2 to 31GHz – Waveguide Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYWI3060A
Product Name Waveguide Isolator 19.2 to 31GHz
Component Isolator
Configuration Waveguide
Package Size 30mm x 60mm x 22.4mm
Frequency Range: 19200 to 31000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Circulator 26 to 40GHz - UIYWC2225B - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 25.5mm x 25mm x 25.9mm
View Details
SMD Circulator 2.4 to 6GHz - UIYSC10A - UIY Inc.
Specs
Component Circulator
Package Size Φ9.8mm x 7mm
Frequency Range: 2400 to 6000 MHz
View Details
Dual Junction Coaxial Isolator 250 to 1300MHz - UIYCDI9678A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 96mm x 78mm x 24mm
View Details
RF Circulator Coaxial connector 700 to 2500MHz - UIYCC3232A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
View Details