UIY Inc. Drop in Circulator 960 to 1215MHz UIYBDC2525B

Description
960 to 1215MHz – Drop in Circulator
Request a Quote Datasheet
Description
960 to 1215MHz – Drop in Circulator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drop in Circulator 960 to 1215MHz - UIYBDC2525B - UIY Inc.
Shenzhen, China
Drop in Circulator 960 to 1215MHz
UIYBDC2525B
Drop in Circulator 960 to 1215MHz UIYBDC2525B
960 to 1215MHz – Drop in Circulator

960 to 1215MHz – Drop in Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBDC2525B
Product Name Drop in Circulator 960 to 1215MHz
Component Circulator
Package Size 25.4mm x 25.4mm x 10.5mm
Frequency Range: 960 to 1215 MHz
Isolation 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulator 225 to 400MHz - UIYBCC6060F - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
View Details
High power Circulator Drop in type 140 to 300MHz - UIYDC5656A - UIY Inc.
Specs
Component Circulator
Package Size 56mm x 56mm x 15mm
Frequency Range: 140 to 300 MHz
View Details
Coaxial Isolator 250 to 1500MHz - UIYCI4550A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 45mm x 50mm x 24mm
View Details
Microstrip Isolator 6 to 18GHz - UIYBMI129A - UIY Inc.
Specs
Component Isolator
Package Size 12mm x 9.7mm x 6.0mm
Frequency Range: 8000 to 18000 MHz
View Details