UIY Inc. Broadband Isolator Dual Junction Coaxial type 1 to 2GHz UIYBCI14272A

Description
1 to 2GHz – Dual Junction Coaxial Isolator
Request a Quote
Description
1 to 2GHz – Dual Junction Coaxial Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

1 to 2 GHz dual junction coaxial isolator designed for high RF performance in military, space, and commercial applications, available in SMA-F or N-F connector types with insertion loss up to 1.4 dB, isolation of 34 dB minimum, VSWR of 1.35 maximum, and forward power handling of 100 W or 300 W depending on connector variant. Operates within a temperature range of +10 °C to +70 °C. Mechanical dimensions are defined by a rectangular housing with mounting holes for M2.5 fasteners. Standard one-year warranty applies.

Datasheet Summary
Powered by GS/AI

1 to 2 GHz dual junction coaxial isolator designed for high RF performance in military, space, and commercial applications, available in SMA-F or N-F connector types with insertion loss up to 1.4 dB, isolation of 34 dB minimum, VSWR of 1.35 maximum, and forward power handling of 100 W or 300 W depending on connector variant. Operates within a temperature range of +10 °C to +70 °C. Mechanical dimensions are defined by a rectangular housing with mounting holes for M2.5 fasteners. Standard one-year warranty applies.

Suppliers

Company
Product
Description
Supplier Links
Broadband Isolator Dual Junction Coaxial type 1 to 2GHz - UIYBCI14272A - UIY Inc.
Shenzhen, China
Broadband Isolator Dual Junction Coaxial type 1 to 2GHz
UIYBCI14272A
Broadband Isolator Dual Junction Coaxial type 1 to 2GHz UIYBCI14272A
1 to 2GHz – Dual Junction Coaxial Isolator

1 to 2GHz – Dual Junction Coaxial Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBCI14272A
Product Name Broadband Isolator Dual Junction Coaxial type 1 to 2GHz
Component Isolator
Configuration Coaxial
Package Size 142mm x 72mm x 27.4mm
Frequency Range: 1000 to 2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

4 Port Dual Junction Coaxial Circulator 1.5 to 3.0GHz - UIYBDC10149B4P - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 101.6mm x 49.5mm x 19mm
View Details
Dual Junction Drop in Isolator 300 to 1300MHz - UIYDDI7046A - UIY Inc.
Specs
Component Isolator
Package Size 70mm x 46mm x 11mm
Frequency Range: 300 to 1300 MHz
View Details
Broadband Circulator drop in Dual Junction 2 to 4GHz - UIYBDC6434A - UIY Inc.
Specs
Component Circulator
Package Size 64mm x 34mm x 21mm
Frequency Range: 2000 to 4000 MHz
View Details
Broadband Isolator Coaxial 6 to 18GHz - UIYBCI1621A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 16mm x 21.5mm x 14mm
View Details