UIY Inc. Broadband Isolator Coaxial 1. 5 to 3.0GHz UIYBCI5049B

Description
1. 5 to 3.0GHz – Coaxial Isolator
Request a Quote
Description
1. 5 to 3.0GHz – Coaxial Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Coaxial isolator covering 1.5 to 3.0 GHz with insertion loss of 0.5 dB max, isolation of 17 dB min, VSWR of 1.35 max, forward power handling of 100 W, reverse power handling of 30 W, and operating temperature range of 0 to +70°C. Available with SMA-F or N-F connectors. Units feature a compact mechanical design with dimensions approximately 50.8 mm by 19.0 mm by 9.5 mm and include a GND pad. Designed for military, space, and commercial applications with a one-year standard warranty.

Datasheet Summary
Powered by GS/AI

Coaxial isolator covering 1.5 to 3.0 GHz with insertion loss of 0.5 dB max, isolation of 17 dB min, VSWR of 1.35 max, forward power handling of 100 W, reverse power handling of 30 W, and operating temperature range of 0 to +70°C. Available with SMA-F or N-F connectors. Units feature a compact mechanical design with dimensions approximately 50.8 mm by 19.0 mm by 9.5 mm and include a GND pad. Designed for military, space, and commercial applications with a one-year standard warranty.

Suppliers

Company
Product
Description
Supplier Links
Broadband Isolator Coaxial 1. 5 to 3.0GHz - UIYBCI5049B - UIY Inc.
Shenzhen, China
Broadband Isolator Coaxial 1. 5 to 3.0GHz
UIYBCI5049B
Broadband Isolator Coaxial 1. 5 to 3.0GHz UIYBCI5049B
1. 5 to 3.0GHz – Coaxial Isolator

1. 5 to 3.0GHz – Coaxial Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBCI5049B
Product Name Broadband Isolator Coaxial 1. 5 to 3.0GHz
Component Isolator
Configuration Coaxial
Package Size 50.8mm x 49.5mm x 19mm
Frequency Range: 1500 to 3000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Microstrip Circulator Magnetic Shield 8 to 12GHz - UIYDMC109A - UIY Inc.
Specs
Component Circulator
Package Size 10.4mm x 9mm x 4mm
Frequency Range: 8000 to 12000 MHz
View Details
Waveguide Isolator 10 to 15GHz - UIYWI4444A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 44.5mm x 44.5mm x 38.1mm
View Details
4 Port Dual Junction Coaxial Circulator 2 to 4GHz - UIYBCC6434A4P - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 64mm x 34mm x 21mm
View Details
Broadband Isolator Coaxial Dual Junction 12 to 18GHz - UIYBCI2618B - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 26mm x 18mm x 13.8mm
View Details