UIY Inc. Broadband Circulator Coaxial 8 to 12GHz UIYBCC1318A

Description
8 to 12GHz – Coaxial Circulator
Request a Quote
Description
8 to 12GHz – Coaxial Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UIYBCC1318A is a coaxial circulator designed for operation within the frequency range of 8 to 12 GHz. It features a maximum insertion loss of 0.5 dB and a minimum isolation of 18 dB, with a maximum voltage standing wave ratio (VSWR) of 1.3. The device can handle forward and reverse power levels of up to 60 watts. It is suitable for military, space, and commercial applications, and is available in various connector types, including SMA-F and SMA-M configurations. The operating temperature range is from -55°C to +85°C. Custom designs can be requested, and the product comes with a standard one-year warranty.

Datasheet Summary
Powered by GS/AI

The UIYBCC1318A is a coaxial circulator designed for operation within the frequency range of 8 to 12 GHz. It features a maximum insertion loss of 0.5 dB and a minimum isolation of 18 dB, with a maximum voltage standing wave ratio (VSWR) of 1.3. The device can handle forward and reverse power levels of up to 60 watts. It is suitable for military, space, and commercial applications, and is available in various connector types, including SMA-F and SMA-M configurations. The operating temperature range is from -55°C to +85°C. Custom designs can be requested, and the product comes with a standard one-year warranty.

Suppliers

Company
Product
Description
Supplier Links
Broadband Circulator Coaxial 8 to 12GHz - UIYBCC1318A - UIY Inc.
Shenzhen, China
Broadband Circulator Coaxial 8 to 12GHz
UIYBCC1318A
Broadband Circulator Coaxial 8 to 12GHz UIYBCC1318A
8 to 12GHz – Coaxial Circulator

8 to 12GHz – Coaxial Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBCC1318A
Product Name Broadband Circulator Coaxial 8 to 12GHz
Component Circulator
Configuration Coaxial
Package Size 13mm x 18mm x 13.8mm
Frequency Range: 8000 to 12000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Broadband Circulator drop in 12 to 18GHz - UIYBDC1716B - UIY Inc.
Specs
Component Circulator
Package Size 17.6mm x 16.5mm x 7.5mm
Frequency Range: 12000 to 18000 MHz
View Details
Broadband Isolator Coaxial Dual Junction 1.5 to 3.0GHz - UIYBCI10149B - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 101.6mm x 49.5mm x 19mm
View Details
Dual Junction Coaxial Circulator 250 to 1300MHz - UIYCDC9648A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 96mm x 48mm x 24mm
View Details
Drop in Isolator 250 to 1300MHz - UIYDI4242A - UIY Inc.
Specs
Component Isolator
Package Size 42mm x 42mm x 13mm
Frequency Range: 250 to 1300 MHz
View Details