UIY Inc. Waveguide Isolator 18 to 26.5GHz UIYWI2869A

Description
18 to 26.5GHz – Waveguide Isolator
Request a Quote
Description
18 to 26.5GHz – Waveguide Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

18 to 26.5 GHz waveguide isolator in a WR42 (BJ220) waveguide interface with an insertion loss of 0.3 dB maximum, 20 dB minimum isolation, and a VSWR of 1.25 maximum. It handles 100 W forward power and 30 W reverse power, operating over a temperature range of -40 to +85 °C. The mechanical dimensions are 22.40 mm x 17.02 mm x 4.32 mm, with M3.0 mounting holes. The part is designed for military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

18 to 26.5 GHz waveguide isolator in a WR42 (BJ220) waveguide interface with an insertion loss of 0.3 dB maximum, 20 dB minimum isolation, and a VSWR of 1.25 maximum. It handles 100 W forward power and 30 W reverse power, operating over a temperature range of -40 to +85 °C. The mechanical dimensions are 22.40 mm x 17.02 mm x 4.32 mm, with M3.0 mounting holes. The part is designed for military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
Waveguide Isolator 18 to 26.5GHz - UIYWI2869A - UIY Inc.
Shenzhen, China
Waveguide Isolator 18 to 26.5GHz
UIYWI2869A
Waveguide Isolator 18 to 26.5GHz UIYWI2869A
18 to 26.5GHz – Waveguide Isolator

18 to 26.5GHz – Waveguide Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYWI2869A
Product Name Waveguide Isolator 18 to 26.5GHz
Component Isolator
Configuration Waveguide
Package Size 22.4mm x 69mm x 28mm
Frequency Range: 18000 to 26500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Circulator 26.5 to 40GHz - UIYWC2225A - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 25.5mm x 25mm x 25.9mm
View Details
Dual Junction Microstrip Circulator 8 to 12GHz - UIYDMC108A - UIY Inc.
Specs
Component Circulator
Package Size 10mm x 8mm x 2.5mm
Frequency Range: 8000 to 12000 MHz
View Details
SMD Circulator 200 to 3600MHz - UIYSC25A - UIY Inc.
Specs
Component Circulator
Package Size Φ25.4mm x 9mm
Frequency Range: 200 to 3600 MHz
View Details
Broadband Isolator Coaxial Dual Junction 2 to 4GHz - UIYBCI6434A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 64mm x 34mm x 21mm
View Details