UIY Inc. Broadband Isolator Coaxial Dual Junction 2 to 4GHz UIYBCI6434A

Description
2 to 4GHz – Dual Junction Coaxial Isolator
Request a Quote
Description
2 to 4GHz – Dual Junction Coaxial Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

2 to 4 GHz dual junction coaxial isolator with an insertion loss of 1.2 dB max, isolation of 36 dB min, VSWR of 1.3 max, and power handling of 100 W forward and 30 W reverse. Available with SMA-F or N-F connectors and operating from +10 °C to +70 °C. Measures 64.0 mm × 32.0 mm × 25.8 mm. Designed for military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

2 to 4 GHz dual junction coaxial isolator with an insertion loss of 1.2 dB max, isolation of 36 dB min, VSWR of 1.3 max, and power handling of 100 W forward and 30 W reverse. Available with SMA-F or N-F connectors and operating from +10 °C to +70 °C. Measures 64.0 mm × 32.0 mm × 25.8 mm. Designed for military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
Broadband Isolator Coaxial Dual Junction 2 to 4GHz - UIYBCI6434A - UIY Inc.
Shenzhen, China
Broadband Isolator Coaxial Dual Junction 2 to 4GHz
UIYBCI6434A
Broadband Isolator Coaxial Dual Junction 2 to 4GHz UIYBCI6434A
2 to 4GHz – Dual Junction Coaxial Isolator

2 to 4GHz – Dual Junction Coaxial Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBCI6434A
Product Name Broadband Isolator Coaxial Dual Junction 2 to 4GHz
Component Isolator
Configuration Coaxial
Package Size 64mm x 34mm x 21mm
Frequency Range: 2000 to 4000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

High Power Isolator Drop in 200 to 1875MHz - UIYDI3538A - UIY Inc.
Specs
Component Isolator
Package Size 35mm x 38mm x 11mm
Frequency Range: 200 to 1875 MHz
View Details
4 Port Dual Junction Coaxial Circulator 1.5 to 3.0GHz - UIYBDC10149B4P - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 101.6mm x 49.5mm x 19mm
View Details
Dual Junction Microstrip Circulator 14 to 18GHz - UIYDMC87A - UIY Inc.
Specs
Component Circulator
Package Size 8mm x 7mm x 2.5mm
Frequency Range: 14000 to 18000 MHz
View Details
Dual Junction Coaxial Isolator 3.5 to 7.0GHz - UIYCDI3928A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 39mm x 28mm x 15mm
View Details