UIY Inc. Waveguide Circulator 26.5 to 40GHz UIYWC2225A

Description
26.5 to 40GHz – Waveguide Circulator
Request a Quote
Description
26.5 to 40GHz – Waveguide Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UIYWC2225A is a waveguide circulator designed for operation within the frequency range of 26.5 to 40 GHz. It features a maximum insertion loss of 0.45 dB and a minimum isolation of 16 dB, with a maximum voltage standing wave ratio (VSWR) of 1.4. The device can handle forward and reverse power levels of up to 25 watts. It is constructed with a WR28 connector type and is rated for operation in temperatures ranging from -40 to +85 degrees Celsius. This circulator is suitable for military, space, and commercial applications, and custom designs are available upon request. The product is backed by a standard one-year warranty.

Datasheet Summary
Powered by GS/AI

The UIYWC2225A is a waveguide circulator designed for operation within the frequency range of 26.5 to 40 GHz. It features a maximum insertion loss of 0.45 dB and a minimum isolation of 16 dB, with a maximum voltage standing wave ratio (VSWR) of 1.4. The device can handle forward and reverse power levels of up to 25 watts. It is constructed with a WR28 connector type and is rated for operation in temperatures ranging from -40 to +85 degrees Celsius. This circulator is suitable for military, space, and commercial applications, and custom designs are available upon request. The product is backed by a standard one-year warranty.

Suppliers

Company
Product
Description
Supplier Links
Waveguide Circulator 26.5 to 40GHz - UIYWC2225A - UIY Inc.
Shenzhen, China
Waveguide Circulator 26.5 to 40GHz
UIYWC2225A
Waveguide Circulator 26.5 to 40GHz UIYWC2225A
26.5 to 40GHz – Waveguide Circulator

26.5 to 40GHz – Waveguide Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYWC2225A
Product Name Waveguide Circulator 26.5 to 40GHz
Component Circulator
Configuration Waveguide
Package Size 25.5mm x 25mm x 25.9mm
Frequency Range: 26500 to 40000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Isolator Coaxial 12 to 18GHz - UIYBCI1318B - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 13mm x 18mm x 13.8mm
View Details
Microstrip Isolator 6 to 18GHz - UIYBMI129A - UIY Inc.
Specs
Component Isolator
Package Size 12mm x 9.7mm x 6.0mm
Frequency Range: 8000 to 18000 MHz
View Details
Microstrip Circulator 24 to 31GHz - UIYMC55A - UIY Inc.
Specs
Component Circulator
Package Size 5mm x 5mm x 3.2mm
Frequency Range: 24000 to 31000 MHz
View Details
Broadband Isolator Dual Junction 1 to 2GHz - UIYBDI14272A - UIY Inc.
Specs
Component Isolator
Package Size 142mm x 72mm x 27.4mm
Frequency Range: 1000 to 2000 MHz
View Details