UIY Inc. Dual Junction Microstrip Circulator 8 to 12GHz UIYDMC108A

Description
8 to 12GHz – Dual Junction Microstrip Circulator
Request a Quote
Description
8 to 12GHz – Dual Junction Microstrip Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

8 to 12 GHz dual junction microstrip circulator with microstrip connectors, operating from -55°C to +85°C, featuring a maximum insertion loss of 0.65 dB, minimum isolation of 14 dB, forward power handling of 10 W, reverse power handling of 5 W, and a maximum VSWR of 1.35. The physical dimensions are 10.0 mm × 7.6 mm × 2.5 mm, with a tolerance of ±2%. The device supports dual or multi-junction configurations for enhanced isolation and is suited for military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

8 to 12 GHz dual junction microstrip circulator with microstrip connectors, operating from -55°C to +85°C, featuring a maximum insertion loss of 0.65 dB, minimum isolation of 14 dB, forward power handling of 10 W, reverse power handling of 5 W, and a maximum VSWR of 1.35. The physical dimensions are 10.0 mm × 7.6 mm × 2.5 mm, with a tolerance of ±2%. The device supports dual or multi-junction configurations for enhanced isolation and is suited for military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Microstrip Circulator 8 to 12GHz - UIYDMC108A - UIY Inc.
Shenzhen, China
Dual Junction Microstrip Circulator 8 to 12GHz
UIYDMC108A
Dual Junction Microstrip Circulator 8 to 12GHz UIYDMC108A
8 to 12GHz – Dual Junction Microstrip Circulator

8 to 12GHz – Dual Junction Microstrip Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYDMC108A
Product Name Dual Junction Microstrip Circulator 8 to 12GHz
Component Circulator
Package Size 10mm x 8mm x 2.5mm
Frequency Range: 8000 to 12000 MHz
Isolation 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Isolator Coaxial 2 to 4GHz - UIYBCI3234A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 32mm x 34mm x 21mm
View Details
500W high power Coaxial Circulator 2 to 4GHz - UIYBCC5972A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 59.4mm x 72mm x 50mm
View Details
SMD Isolator 2.4 to 6GHz - UIYSI10A - UIY Inc.
Specs
Component Isolator
Package Size Φ9.8mm x 7mm
Frequency Range: 2400 to 6000 MHz
View Details
Dual Junction Drop in Circulator 45 to 270MHz - UIYDDC12060A - UIY Inc.
Specs
Component Circulator
Package Size 120mm x 60mm x 28mm
Frequency Range: 45 to 270 MHz
View Details