UIY Inc. SMD Circulator 200 to 3600MHz UIYSC25A

Description
200 to 3600MHz – Surface Mount Circulator
Request a Quote
Description
200 to 3600MHz – Surface Mount Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UIYSC25A is a surface mount circulator designed for operation within a frequency range of 200 to 3600 MHz. It features high RF performance with insertion loss values ranging from 0.2 dB to 0.6 dB, depending on the specific frequency band. The device offers minimum isolation levels between 15 dB and 25 dB, ensuring effective signal separation. The circulator supports a maximum forward and reverse power handling of 100 watts, making it suitable for various applications, including military, space, and commercial sectors. It operates effectively across a temperature range of -40°C to +85°C. The product is available with a one-year standard warranty and can be customized upon request.

Datasheet Summary
Powered by GS/AI

The UIYSC25A is a surface mount circulator designed for operation within a frequency range of 200 to 3600 MHz. It features high RF performance with insertion loss values ranging from 0.2 dB to 0.6 dB, depending on the specific frequency band. The device offers minimum isolation levels between 15 dB and 25 dB, ensuring effective signal separation. The circulator supports a maximum forward and reverse power handling of 100 watts, making it suitable for various applications, including military, space, and commercial sectors. It operates effectively across a temperature range of -40°C to +85°C. The product is available with a one-year standard warranty and can be customized upon request.

Suppliers

Company
Product
Description
Supplier Links
SMD Circulator 200 to 3600MHz - UIYSC25A - UIY Inc.
Shenzhen, China
SMD Circulator 200 to 3600MHz
UIYSC25A
SMD Circulator 200 to 3600MHz UIYSC25A
200 to 3600MHz – Surface Mount Circulator

200 to 3600MHz – Surface Mount Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYSC25A
Product Name SMD Circulator 200 to 3600MHz
Component Circulator
Package Size Φ25.4mm x 9mm
Frequency Range: 200 to 3600 MHz
Isolation 25 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulator 130 to 180MHz - UIYBCC6060C - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
View Details
Coaxial Circulator 960 to 1215MHz - UIYBCC3232A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 32mm x 32mm x 18mm
View Details
SMD Isolator 700 to 5000MHz - UIYSI15A - UIY Inc.
Specs
Component Isolator
Package Size Φ15.5mm x 7mm
Frequency Range: 700 to 5000 MHz
View Details
Drop in Circulator 5 to 20GHz - UIYDC815A - UIY Inc.
Specs
Component Circulator
Package Size 8.9mm x 15mm x 7.8mm
Frequency Range: 5000 to 20000 MHz
View Details