UIY Inc. High Power Circulator coaxial type 1.0 to 3.8GHz UIYCC4546A

Description
1.0 to 3.8GHz – Coaxial Circulator
Request a Quote
Description
1.0 to 3.8GHz – Coaxial Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Coaxial circulator covering 1.0 to 3.8 GHz with insertion loss between 0.3 dB and 0.5 dB, isolation of 18 dB to 23 dB, and maximum VSWR of 1.3. Operates with 400 W to 600 W forward and reverse power depending on frequency range, in an N-F connector configuration, and supports operating temperatures from -40 °C to +85 °C. Mechanically mounted with dimensions 45.0 mm by 26.0 mm and threaded M3 mounting holes. Designed for military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

Coaxial circulator covering 1.0 to 3.8 GHz with insertion loss between 0.3 dB and 0.5 dB, isolation of 18 dB to 23 dB, and maximum VSWR of 1.3. Operates with 400 W to 600 W forward and reverse power depending on frequency range, in an N-F connector configuration, and supports operating temperatures from -40 °C to +85 °C. Mechanically mounted with dimensions 45.0 mm by 26.0 mm and threaded M3 mounting holes. Designed for military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
High Power Circulator coaxial type 1.0 to 3.8GHz - UIYCC4546A - UIY Inc.
Shenzhen, China
High Power Circulator coaxial type 1.0 to 3.8GHz
UIYCC4546A
High Power Circulator coaxial type 1.0 to 3.8GHz UIYCC4546A
1.0 to 3.8GHz – Coaxial Circulator

1.0 to 3.8GHz – Coaxial Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYCC4546A
Product Name High Power Circulator coaxial type 1.0 to 3.8GHz
Component Circulator
Configuration Coaxial
Package Size 45mm x 46mm x 26mm
Frequency Range: 1000 to 3800 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Broadband Circulator Coaxial 2 to 4GHz - UIYBCC6434A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 64mm x 34mm x 21mm
View Details
Broadband Isolator Coaxial 1. 5 to 3.0GHz - UIYBCI5049B - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 50.8mm x 49.5mm x 19mm
View Details
High Power Isolator Coaxial 250 to 1500MHz - UIYCI4580A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 45mm x 80mm x 24mm
View Details
4 Port Dual Junction Coaxial Circulator 2 to 4GHz - UIYBCC6434A4P - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 64mm x 34mm x 21mm
View Details