UIY Inc. Microstrip Circulator 8 to 12GHz UIYBMC66A

Description
8 to 12GHz – Microstrip Circulator
Request a Quote
Description
8 to 12GHz – Microstrip Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

8 to 12 GHz microstrip circulator with an insertion loss of 0.6 dB max, isolation of 16 dB min, VSWR of 1.35 max, and power handling of 10 W forward and reverse. Operates over -55 to +85 °C with a microstrip connector type. Mechanical dimensions are 6.0 mm x 2.5 mm x 0.6 mm. Designed for military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

8 to 12 GHz microstrip circulator with an insertion loss of 0.6 dB max, isolation of 16 dB min, VSWR of 1.35 max, and power handling of 10 W forward and reverse. Operates over -55 to +85 °C with a microstrip connector type. Mechanical dimensions are 6.0 mm x 2.5 mm x 0.6 mm. Designed for military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
Microstrip Circulator 8 to 12GHz - UIYBMC66A - UIY Inc.
Shenzhen, China
Microstrip Circulator 8 to 12GHz
UIYBMC66A
Microstrip Circulator 8 to 12GHz UIYBMC66A
8 to 12GHz – Microstrip Circulator

8 to 12GHz – Microstrip Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBMC66A
Product Name Microstrip Circulator 8 to 12GHz
Component Circulator
Package Size 6mm x 6mm x 2.5mm
Frequency Range: 8000 to 12000 MHz
Isolation 16 dB
Unlock Full Specs
to access all available technical data

Similar Products

500W Drop in high power Circulator 300 to 1500MHz - UIYDC5356A - UIY Inc.
Specs
Component Circulator
Package Size 53mm x 56mm x 20mm
Frequency Range: 300 to 1500 MHz
View Details
SMD Isolator 290 to 1875MHz - UIYSI36A - UIY Inc.
Specs
Component Isolator
Package Size Φ36mm x 11mm
Frequency Range: 290 to 1875 MHz
View Details
Broadband Isolator Coaxial 12 to 18GHz - UIYBCI1318B - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 13mm x 18mm x 13.8mm
View Details
SMD Isolator 700 to 5000MHz - UIYSI15A - UIY Inc.
Specs
Component Isolator
Package Size Φ15.5mm x 7mm
Frequency Range: 700 to 5000 MHz
View Details