UIY Inc. Coaxial Isolator 600 to 800MHz UIYBCI3538C

Description
600 to 800MHz – Coaxial Isolator
Request a Quote
Description
600 to 800MHz – Coaxial Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Coaxial isolator for 600 to 800 MHz applications, available in SMA-F and N-F connectors, with insertion loss of 0.5 dB max, isolation of 18 dB min, VSWR of 1.3 max, forward power handling of 100 W or 300 W depending on connector, and reverse power of 30 W. Operates from -30 °C to +70 °C. Mechanical dimensions are 35.0 mm length, 26.8 mm width, and 15.0 mm height. Supports dual or multiple junction designs for enhanced isolation.

Datasheet Summary
Powered by GS/AI

Coaxial isolator for 600 to 800 MHz applications, available in SMA-F and N-F connectors, with insertion loss of 0.5 dB max, isolation of 18 dB min, VSWR of 1.3 max, forward power handling of 100 W or 300 W depending on connector, and reverse power of 30 W. Operates from -30 °C to +70 °C. Mechanical dimensions are 35.0 mm length, 26.8 mm width, and 15.0 mm height. Supports dual or multiple junction designs for enhanced isolation.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Isolator 600 to 800MHz - UIYBCI3538C - UIY Inc.
Shenzhen, China
Coaxial Isolator 600 to 800MHz
UIYBCI3538C
Coaxial Isolator 600 to 800MHz UIYBCI3538C
600 to 800MHz – Coaxial Isolator

600 to 800MHz – Coaxial Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBCI3538C
Product Name Coaxial Isolator 600 to 800MHz
Component Isolator
Configuration Coaxial
Package Size 35mm x 38mm x 15mm
Frequency Range: 600 to 800 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Circulator 4 to 5.85GHz - UIYMC1212A - UIY Inc.
Specs
Component Circulator
Package Size 12mm x 12mm x 4mm
Frequency Range: 4000 to 5850 MHz
View Details
Drop in Isolator 700 to 900MHz - UIYBDI3232A - UIY Inc.
Specs
Component Isolator
Package Size 32mm x 32mm x 11mm
Frequency Range: 700 to 900 MHz
View Details
SMD Circulator 4.8 to 12GHz - UIYSC9B - UIY Inc.
Specs
Component Circulator
Package Size Φ9mm x 6.5mm
Frequency Range: 4800 to 12000 MHz
View Details
Broadband Isolator drop in Dual Junction 1.35 to 2.7GHz - UIYBDI10149A - UIY Inc.
Specs
Component Isolator
Package Size 101.6mm x 49.5mm x 19mm
Frequency Range: 1350 to 2700 MHz
View Details