UIY Inc. Waveguide Isolator 26.5 to 40GHz UIYWI2445A

Description
26.5 to 40GHz – Waveguide Isolator
Request a Quote Datasheet
Description
26.5 to 40GHz – Waveguide Isolator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Waveguide Isolator 26.5 to 40GHz - UIYWI2445A - UIY Inc.
Shenzhen, China
Waveguide Isolator 26.5 to 40GHz
UIYWI2445A
Waveguide Isolator 26.5 to 40GHz UIYWI2445A
26.5 to 40GHz – Waveguide Isolator

26.5 to 40GHz – Waveguide Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYWI2445A
Product Name Waveguide Isolator 26.5 to 40GHz
Component Isolator
Configuration Waveguide
Package Size 24mm x 45mm x 19.1mm
Frequency Range: 26500 to 40000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Isolator Coaxial 12 to 18GHz - UIYBCI1318B - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 13mm x 18mm x 13.8mm
View Details
Drop in Isolator 800 to 1000MHz - UIYBDI2525A - UIY Inc.
Specs
Component Isolator
Package Size 25.4mm x 25.4mm x 10.5mm
Frequency Range: 800 to 1000 MHz
View Details
Broadband Circulator drop in Dual Junction 3 to 6GHz - UIYBDC5028A - UIY Inc.
Specs
Component Circulator
Package Size 50.8mm x 28mm x 14mm
Frequency Range: 3000 to 6000 MHz
View Details
Broadband Isolator Coaxial 2 to 6GHz - UIYBCI3030A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 30.5mm x 30.5mm x 15mm
View Details