UIY Inc. Waveguide Isolator 26.5 to 40GHz UIYWI2259A

Description
26.5 to 40GHz – Waveguide Isolator
Request a Quote Datasheet
Description
26.5 to 40GHz – Waveguide Isolator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Waveguide Isolator 26.5 to 40GHz - UIYWI2259A - UIY Inc.
Shenzhen, China
Waveguide Isolator 26.5 to 40GHz
UIYWI2259A
Waveguide Isolator 26.5 to 40GHz UIYWI2259A
26.5 to 40GHz – Waveguide Isolator

26.5 to 40GHz – Waveguide Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYWI2259A
Product Name Waveguide Isolator 26.5 to 40GHz
Component Isolator
Configuration Waveguide
Package Size 25.5mm x 59.9mm x 25.9mm
Frequency Range: 26500 to 40000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolator 10 to 55MHz - UIYCI8080A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 80mm x 80mm x 28mm
View Details
Waveguide Circulator 92 to 96GHz - UIYWC1924A - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 19.1mm x 24.8mm x 19.1mm
View Details
Coaxial Broadband Isolator 225 to 400MHz - UIYBCI6075F - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 60mm x 75mm x 28mm
View Details
SMD Isolator 2.4 to 6GHz - UIYSI10A - UIY Inc.
Specs
Component Isolator
Package Size Φ9.8mm x 7mm
Frequency Range: 2400 to 6000 MHz
View Details