UIY Inc. Broadband Circulator Coaxial Dual Junction 1.5 to 3.0GHz UIYBCC10149B

Description
1.5 to 3.0GHz – Dual Junction Coaxial Circulator
Request a Quote
Description
1.5 to 3.0GHz – Dual Junction Coaxial Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

1.5 to 3.0 GHz dual junction coaxial circulator with insertion loss up to 1.0 dB, isolation of at least 34 dB, VSWR of 1.35, and power handling of 100 W forward and reverse. Available with SMA-F or N-F connectors and operating temperature range of 0 to +70 °C. Mechanical dimensions include a 101.6 mm length, 19.0 mm width, and 50.8 mm height, with M3 mounting holes. Designed for military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

1.5 to 3.0 GHz dual junction coaxial circulator with insertion loss up to 1.0 dB, isolation of at least 34 dB, VSWR of 1.35, and power handling of 100 W forward and reverse. Available with SMA-F or N-F connectors and operating temperature range of 0 to +70 °C. Mechanical dimensions include a 101.6 mm length, 19.0 mm width, and 50.8 mm height, with M3 mounting holes. Designed for military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
Broadband Circulator Coaxial Dual Junction 1.5 to 3.0GHz - UIYBCC10149B - UIY Inc.
Shenzhen, China
Broadband Circulator Coaxial Dual Junction 1.5 to 3.0GHz
UIYBCC10149B
Broadband Circulator Coaxial Dual Junction 1.5 to 3.0GHz UIYBCC10149B
1.5 to 3.0GHz – Dual Junction Coaxial Circulator

1.5 to 3.0GHz – Dual Junction Coaxial Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBCC10149B
Product Name Broadband Circulator Coaxial Dual Junction 1.5 to 3.0GHz
Component Circulator
Configuration Coaxial
Package Size 101.6mm x 49.5mm x 19mm
Frequency Range: 1500 to 3000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Circulator drop in 1.35 to 2.7GHz - UIYBDC5049A - UIY Inc.
Specs
Component Circulator
Package Size 50.8mm x 49.5mm x 19mm
Frequency Range: 1350 to 2700 MHz
View Details
Waveguide Circulator 21.7 to 33GHz - UIYWC3030B - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 30mm x 30mm x 22.4mm
View Details
Waveguide Isolator 10 to 15GHz - UIYWI4444A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 44.5mm x 44.5mm x 38.1mm
View Details
High Power Isolator Coaxial 300 to 1500MHz 500W - UIYCI5356A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 53mm x 56mm x 20mm
View Details