UIY Inc. Coaxial Circulator 225 to 400MHz UIYBCC6060F

Description
225 to 400MHz – Coaxial Circulator
Request a Quote Datasheet
Description
225 to 400MHz – Coaxial Circulator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Circulator 225 to 400MHz - UIYBCC6060F - UIY Inc.
Shenzhen, China
Coaxial Circulator 225 to 400MHz
UIYBCC6060F
Coaxial Circulator 225 to 400MHz UIYBCC6060F
225 to 400MHz – Coaxial Circulator

225 to 400MHz – Coaxial Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBCC6060F
Product Name Coaxial Circulator 225 to 400MHz
Component Circulator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
Frequency Range: 225 to 400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Isolator 33 to 38GHz - UIYWI2025B - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 20mm x 25mm x 10mm
View Details
Microstrip Isolator 6 to 18GHz - UIYBMI129A - UIY Inc.
Specs
Component Isolator
Package Size 12mm x 9.7mm x 6.0mm
Frequency Range: 8000 to 18000 MHz
View Details
Broadband Circulator drop in 2 to 6GHz - UIYBDC3030A - UIY Inc.
Specs
Component Circulator
Package Size 30.5mm x 30.5mm x 15mm
Frequency Range: 2000 to 6000 MHz
View Details
RF Circulator Coaxial connector 700 to 2000MHz - UIYCC3434A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
View Details