UIY Inc. WR770 (BJ12) - Waveguide to Coaxial Adapter UIYWTCWR770A

Description
WR770 (BJ12) - Waveguide to Coaxial Adapter
Request a Quote
Description
WR770 (BJ12) - Waveguide to Coaxial Adapter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The WR770 (BJ12) waveguide to coaxial adapter operates from 960 to 1450 MHz with a maximum insertion loss of 0.12 dB and a VSWR of 1.2 or 1.25, depending on the connector type. It supports a peak power of 100 W and maintains performance across a temperature range of -55 °C to +85 °C. Available connector types include N-F, SMA-F, and 7/16-F. The device is constructed for military, space, and commercial applications and includes a one-year standard warranty. The physical package measures 285.00 mm in length, 164.00 mm in width, and 203.20 mm in height. The part number UIYWTCWR770A corresponds to the base model of the WR770 series, with specific variants differentiated by connector type and trailing order codes.

Datasheet Summary
Powered by GS/AI

The WR770 (BJ12) waveguide to coaxial adapter operates from 960 to 1450 MHz with a maximum insertion loss of 0.12 dB and a VSWR of 1.2 or 1.25, depending on the connector type. It supports a peak power of 100 W and maintains performance across a temperature range of -55 °C to +85 °C. Available connector types include N-F, SMA-F, and 7/16-F. The device is constructed for military, space, and commercial applications and includes a one-year standard warranty. The physical package measures 285.00 mm in length, 164.00 mm in width, and 203.20 mm in height. The part number UIYWTCWR770A corresponds to the base model of the WR770 series, with specific variants differentiated by connector type and trailing order codes.

Suppliers

Company
Product
Description
Supplier Links
WR770 (BJ12) - Waveguide to Coaxial Adapter - UIYWTCWR770A - UIY Inc.
Shenzhen, China
WR770 (BJ12) - Waveguide to Coaxial Adapter
UIYWTCWR770A
WR770 (BJ12) - Waveguide to Coaxial Adapter UIYWTCWR770A
WR770 (BJ12) - Waveguide to Coaxial Adapter

WR770 (BJ12) - Waveguide to Coaxial Adapter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Waveguide Components
Product Number UIYWTCWR770A
Product Name WR770 (BJ12) - Waveguide to Coaxial Adapter
Component Type Transition
Unlock Full Specs
to access all available technical data

Similar Products

5.4 to 8.0GHz WR137 Waveguide Isolator - UIYWI49100A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 5.40 to 8.00 GHz
VSWR 1.2 :1
View Details
WR12 (BJ740) - Waveguide to Coaxial Adapter - UIYWTCWR12A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 60.00 to 90.00 GHz
VSWR 1.6 :1
View Details
WR15 (BJ620) - Waveguide to Coaxial Adapter - UIYWTCWR15E - UIY Inc.
Specs
Operating Frequency 49.80 to 67.00 GHz
VSWR 1.8 :1
View Details
WR42 (BJ220) - Waveguide to Coaxial Adapter - UIYWTCWR42A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 18.00 to 26.50 GHz
VSWR 1.2 :1
View Details