UIY Inc. 8 to 12GHz Fullband WR90 Waveguide Circulator UIYWC4853B

Description
8 to 12GHz Fullband WR90 Waveguide Circulator
Request a Quote
Description
8 to 12GHz Fullband WR90 Waveguide Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UIYWC4853B series is an 8 to 12 GHz waveguide circulator designed for military, space, and commercial applications, featuring a WR90 (BJ100) interface and operating from -40 to +85 °C. It specifies a maximum insertion loss of 0.5 dB, minimum isolation of 18 dB, and maximum VSWR of 1.3, with a continuous forward and reverse power handling of 100 W each. The unit is mounted with four M4.0 threaded holes and measures 48.00 mm by 38.00 mm overall, with a general tolerance of ±2%.

Datasheet Summary
Powered by GS/AI

The UIYWC4853B series is an 8 to 12 GHz waveguide circulator designed for military, space, and commercial applications, featuring a WR90 (BJ100) interface and operating from -40 to +85 °C. It specifies a maximum insertion loss of 0.5 dB, minimum isolation of 18 dB, and maximum VSWR of 1.3, with a continuous forward and reverse power handling of 100 W each. The unit is mounted with four M4.0 threaded holes and measures 48.00 mm by 38.00 mm overall, with a general tolerance of ±2%.

Suppliers

Company
Product
Description
Supplier Links
8 to 12GHz Fullband WR90 Waveguide Circulator - UIYWC4853B - UIY Inc.
Shenzhen, China
8 to 12GHz Fullband WR90 Waveguide Circulator
UIYWC4853B
8 to 12GHz Fullband WR90 Waveguide Circulator UIYWC4853B
8 to 12GHz Fullband WR90 Waveguide Circulator

8 to 12GHz Fullband WR90 Waveguide Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Waveguide Components
Product Number UIYWC4853B
Product Name 8 to 12GHz Fullband WR90 Waveguide Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

WR75 (BJ120) - Waveguide to Coaxial Adapter - UIYWTCWR75E - UIY Inc.
Specs
Operating Frequency 9.84 to 15.00 GHz
VSWR 1.25 :1
View Details
93.5 to 94.5GHz WR10 Waveguide Isolator - UIYWI2030A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 93.50 to 94.50 GHz
VSWR 1.2 :1
View Details
WR284 (BJ32) - Waveguide to Coaxial Adapter - UIYWTCWR284E - UIY Inc.
Specs
Operating Frequency 2.60 to 3.95 GHz
VSWR 1.25 :1
View Details
WR62 (BJ140) - Waveguide to Coaxial Adapter - UIYWTCWR62A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 11.90 to 18.00 GHz
VSWR 1.15 :1
View Details