UIY Inc. Waveguide Isolator 27 to 31GHz UIYWI2262A

Description
27 to 31GHz – Waveguide Isolator
Request a Quote Datasheet
Description
27 to 31GHz – Waveguide Isolator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Waveguide Isolator 27 to 31GHz - UIYWI2262A - UIY Inc.
Shenzhen, China
Waveguide Isolator 27 to 31GHz
UIYWI2262A
Waveguide Isolator 27 to 31GHz UIYWI2262A
27 to 31GHz – Waveguide Isolator

27 to 31GHz – Waveguide Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYWI2262A
Product Name Waveguide Isolator 27 to 31GHz
Component Isolator
Configuration Waveguide
Package Size 22.5mm x 62.9mm x 25.9mm
Frequency Range: 27000 to 31000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Isolator drop in type 6 to 18GHz - UIYBDI1621A - UIY Inc.
Specs
Component Isolator
Package Size 16mm x 21.5mm x 14mm
Frequency Range: 6000 to 18000 MHz
View Details
Microstrip Isolator 5 to 8GHz - UIYMI1010A - UIY Inc.
Specs
Component Isolator
Package Size 10mm x 10mm x 4mm
Frequency Range: 5000 to 8000 MHz
View Details
High Power Isolator Drop in 200 to 1875MHz - UIYDI3546A - UIY Inc.
Specs
Component Isolator
Package Size 35mm x 46mm x 11mm
Frequency Range: 200 to 1875 MHz
View Details
Coaxial Isolator 10 to 55MHz - UIYCI8080A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 80mm x 80mm x 28mm
View Details