UIY Inc. High Power Circulator coaxial type 70 to 130MHz UIYCC100100A

Description
70 to 130MHz – Coaxial Circulator
Request a Quote Datasheet
Description
70 to 130MHz – Coaxial Circulator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Power Circulator coaxial type 70 to 130MHz - UIYCC100100A - UIY Inc.
Shenzhen, China
High Power Circulator coaxial type 70 to 130MHz
UIYCC100100A
High Power Circulator coaxial type 70 to 130MHz UIYCC100100A
70 to 130MHz – Coaxial Circulator

70 to 130MHz – Coaxial Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYCC100100A
Product Name High Power Circulator coaxial type 70 to 130MHz
Component Circulator
Configuration Coaxial
Package Size 100mm x 100mm x 40mm
Frequency Range: 70 to 130 MHz
Unlock Full Specs
to access all available technical data

Similar Products

High Power Circulator coaxial type 250 to 1500MHz - UIYCC4550A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 45mm x 50mm x 24mm
View Details
Broadband Isolator Coaxial 3 to 6GHz - UIYBCI2528A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 25.4mm x 28mm x 14mm
View Details
Dual Junction Drop in Isolator 7 to 20GHz - UIYDDI1716A - UIY Inc.
Specs
Component Isolator
Package Size 17.6mm x 16.5mm x 7.5mm
Frequency Range: 7000 to 20000 MHz
View Details
High Power Isolator Drop in 140 to 300MHz - UIYDI5663A - UIY Inc.
Specs
Component Isolator
Package Size 56mm x 63.5mm x 15mm
Frequency Range: 140 to 300 MHz
View Details