UIY Inc. Coaxial Circulator 300 to 475MHz UIYBCC6060H

Description
300 to 475MHz – Coaxial Circulator
Request a Quote
Description
300 to 475MHz – Coaxial Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Coaxial circulator for 300 to 475 MHz operation, available in SMA-F and N-F connector variants, with insertion loss up to 1.0 dB, isolation of at least 17 dB, VSWR up to 1.35, and forward and reverse power handling of 100 W each. Operating temperature range is -40 to +85 °C. Mechanical dimensions are 60.0 mm length, 28.0 mm width, and 40.0 mm height. Supports military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

Coaxial circulator for 300 to 475 MHz operation, available in SMA-F and N-F connector variants, with insertion loss up to 1.0 dB, isolation of at least 17 dB, VSWR up to 1.35, and forward and reverse power handling of 100 W each. Operating temperature range is -40 to +85 °C. Mechanical dimensions are 60.0 mm length, 28.0 mm width, and 40.0 mm height. Supports military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Circulator 300 to 475MHz - UIYBCC6060H - UIY Inc.
Shenzhen, China
Coaxial Circulator 300 to 475MHz
UIYBCC6060H
Coaxial Circulator 300 to 475MHz UIYBCC6060H
300 to 475MHz – Coaxial Circulator

300 to 475MHz – Coaxial Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBCC6060H
Product Name Coaxial Circulator 300 to 475MHz
Component Circulator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
Frequency Range: 300 to 475 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SMD Circulator 700 to 5000MHz - UIYSC15A - UIY Inc.
Specs
Component Circulator
Package Size Φ15.5mm x 7mm
Frequency Range: 700 to 5000 MHz
View Details
Dual Junction Coaxial Isolator 250 to 1300MHz - UIYCDI9678A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 96mm x 78mm x 24mm
View Details
High Power Circulator coaxial type 1.0 to 3.8GHz - UIYCC4546A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 45mm x 46mm x 26mm
View Details
High Power Isolator Coaxial 140 to 300MHz - UIYCI5663A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 56mm x 63.5mm x 15mm
View Details