UIY Inc. Broadband Isolator drop in type Dual Junction 4 to 8GHz UIYBDI4222A

Description
4 to 8GHz – Dual Junction Drop in Isolator
Request a Quote
Description
4 to 8GHz – Dual Junction Drop in Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

4 to 8 GHz dual junction drop-in isolator with an insertion loss of 1.0 dB max, isolation of 36 dB min, VSWR of 1.3 max, and power handling of 100 W forward and 20 W reverse. Operates over a temperature range of -55 to +85 °C. Features a TAB connector and measures 21.0 mm × 15.0 mm × 7.5 mm. Designed for military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

4 to 8 GHz dual junction drop-in isolator with an insertion loss of 1.0 dB max, isolation of 36 dB min, VSWR of 1.3 max, and power handling of 100 W forward and 20 W reverse. Operates over a temperature range of -55 to +85 °C. Features a TAB connector and measures 21.0 mm × 15.0 mm × 7.5 mm. Designed for military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
Broadband Isolator drop in type Dual Junction 4 to 8GHz - UIYBDI4222A - UIY Inc.
Shenzhen, China
Broadband Isolator drop in type Dual Junction 4 to 8GHz
UIYBDI4222A
Broadband Isolator drop in type Dual Junction 4 to 8GHz UIYBDI4222A
4 to 8GHz – Dual Junction Drop in Isolator

4 to 8GHz – Dual Junction Drop in Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBDI4222A
Product Name Broadband Isolator drop in type Dual Junction 4 to 8GHz
Component Isolator
Package Size 42mm x 22.5mm x 15mm
Frequency Range: 4000 to 8000 MHz
Isolation 36 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Circulator Coaxial 2 to 6GHz - UIYBCC3030A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 30.5mm x 30.5mm x 15mm
View Details
Broadband Circulator drop in 1.85 to 3.8GHz - UIYBDC4040B - UIY Inc.
Specs
Component Circulator
Package Size 40mm x 40mm x 20mm
Frequency Range: 1850 to 3800 MHz
View Details
SMD Isolator 200 to 3600MHz - UIYSI25A - UIY Inc.
Specs
Component Isolator
Package Size Φ25.4mm x 9mm
Frequency Range: 200 to 3600 MHz
View Details
Waveguide Isolator 29 to 31GHz - UIYWI1938A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 14mm x 38mm x 19mm
View Details