UIY Inc. Broadband Circulator Coaxial type 1000 to 1300MHz UIYBCC3538D

Description
1000 to 1300MHz – Coaxial Circulator
Request a Quote
Description
1000 to 1300MHz – Coaxial Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

1000 to 1300 MHz coaxial circulator with insertion loss of 0.4 dB max, isolation of 20 dB min, and VSWR of 1.25 max, capable of handling 100 W forward and 100 W reverse power with SMA-F connector, or 300 W forward and 300 W reverse power with N-F connector, operating from -30 to +70 °C, in a 35.0 mm × 26.8 mm package with dual SMA-F or N-F connector options and ground mounting.

Datasheet Summary
Powered by GS/AI

1000 to 1300 MHz coaxial circulator with insertion loss of 0.4 dB max, isolation of 20 dB min, and VSWR of 1.25 max, capable of handling 100 W forward and 100 W reverse power with SMA-F connector, or 300 W forward and 300 W reverse power with N-F connector, operating from -30 to +70 °C, in a 35.0 mm × 26.8 mm package with dual SMA-F or N-F connector options and ground mounting.

Suppliers

Company
Product
Description
Supplier Links
Broadband Circulator Coaxial type 1000 to 1300MHz - UIYBCC3538D - UIY Inc.
Shenzhen, China
Broadband Circulator Coaxial type 1000 to 1300MHz
UIYBCC3538D
Broadband Circulator Coaxial type 1000 to 1300MHz UIYBCC3538D
1000 to 1300MHz – Coaxial Circulator

1000 to 1300MHz – Coaxial Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBCC3538D
Product Name Broadband Circulator Coaxial type 1000 to 1300MHz
Component Circulator
Configuration Coaxial
Package Size 35mm x 38mm x 15mm
Frequency Range: 1000 to 1300 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Isolator Coaxial 1.35 to 2.7GHz - UIYBCI5049A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 50.8mm x 49.5mm x 19mm
View Details
Coaxial Isolator 10 to 55MHz - UIYCI8080A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 80mm x 80mm x 28mm
View Details
Microstrip Isolator 8.5 to 23GHz - UIYMI67A - UIY Inc.
Specs
Component Isolator
Package Size 6mm x 7mm x 3.5mm
Frequency Range: 8500 to 23000 MHz
View Details
Broadband Isolator Coaxial 4 to 8GHz - UIYBCI2122A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 21mm x 22.5mm x 15mm
View Details