UIY Inc. 33 to 50GHz WR22 Waveguide Isolator UIYWI2836A

Description
33 to 50GHz WR22 Waveguide Isolator
Request a Quote Datasheet
Description
33 to 50GHz WR22 Waveguide Isolator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
33 to 50GHz WR22 Waveguide Isolator - UIYWI2836A - UIY Inc.
Shenzhen, China
33 to 50GHz WR22 Waveguide Isolator
UIYWI2836A
33 to 50GHz WR22 Waveguide Isolator UIYWI2836A
33 to 50GHz WR22 Waveguide Isolator

33 to 50GHz WR22 Waveguide Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Waveguide Components
Product Number UIYWI2836A
Product Name 33 to 50GHz WR22 Waveguide Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

WR284 (BJ32) - Waveguide to Coaxial Adapter - UIYWTCWR284A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 2.60 to 3.95 GHz
VSWR 1.15 :1
View Details
26 to 40GHz WR28 Waveguide Circulator - UIYWC2225B - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 26.00 to 40.00 GHz
VSWR 1.2 :1
View Details
7 to 10GHz – Waveguide Circulator - UIYWC6060A - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 7.00 to 10.00 GHz
VSWR 1.2 :1
View Details
18 to 26.5GHz Fullband WR42 Waveguide Isolator - UIYWI2869A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 18.00 to 26.50 GHz
VSWR 1.25 :1
View Details