UIY Inc. 7 to 10GHz – Waveguide Circulator UIYWC6060A

Description
7 to 10GHz – Waveguide Circulator
Request a Quote
Description
7 to 10GHz – Waveguide Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UIYWC6060A series is a waveguide circulator designed for operation between 7 and 10 GHz, featuring WR112 (BJ84) connectors and operating over a temperature range of -40 to +85°C. Each variant supports a forward and reverse power handling of 100 W, with insertion loss ranging from 0.25 to 0.4 dB, isolation minimum of 20 dB, and VSWR up to 1.25. The mechanical dimensions are 60.00 mm x 50.00 mm x 12.62 mm, with a through hole diameter of 4.2 mm. All models include a one-year standard warranty and are intended for military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

The UIYWC6060A series is a waveguide circulator designed for operation between 7 and 10 GHz, featuring WR112 (BJ84) connectors and operating over a temperature range of -40 to +85°C. Each variant supports a forward and reverse power handling of 100 W, with insertion loss ranging from 0.25 to 0.4 dB, isolation minimum of 20 dB, and VSWR up to 1.25. The mechanical dimensions are 60.00 mm x 50.00 mm x 12.62 mm, with a through hole diameter of 4.2 mm. All models include a one-year standard warranty and are intended for military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
7 to 10GHz – Waveguide Circulator - UIYWC6060A - UIY Inc.
Shenzhen, China
7 to 10GHz – Waveguide Circulator
UIYWC6060A
7 to 10GHz – Waveguide Circulator UIYWC6060A
7 to 10GHz – Waveguide Circulator

7 to 10GHz – Waveguide Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Waveguide Components
Product Number UIYWC6060A
Product Name 7 to 10GHz – Waveguide Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

WR229 (BJ40) - Waveguide to Coaxial Adapter - UIYWTCWR229A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 3.22 to 4.90 GHz
VSWR 1.15 :1
View Details
27 to 31GHz Fullband WR28 Waveguide Isolator - UIYWI2262A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 27.00 to 31.00 GHz
VSWR 1.2 :1
View Details
51 to 59GHz Fullband WR15 Waveguide Isolator - UIYWI2025A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 51.00 to 59.00 GHz
VSWR 1.4 :1
View Details
17.7 to 21.6GHz WR42 Waveguide Isolator - UIYWI2238A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 17.70 to 21.60 GHz
VSWR 1.22 :1
View Details