UIY Inc. Waveguide Isolator 22 to 33GHz UIYWI2260A

Description
22 to 33GHz – Waveguide Isolator
Request a Quote
Description
22 to 33GHz – Waveguide Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Waveguide isolator covering 22.0 to 33.0 GHz with an insertion loss of 0.3 dB max, isolation of 18 dB min, and VSWR of 1.3 max, handling 60 W forward and 30 W reverse power. Operates over a temperature range of -40 to +70 °C with WR34(BJ260) connectors. Package dimensions include a maximum length of 30.00 mm and width of 22.40 mm. Designed for military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

Waveguide isolator covering 22.0 to 33.0 GHz with an insertion loss of 0.3 dB max, isolation of 18 dB min, and VSWR of 1.3 max, handling 60 W forward and 30 W reverse power. Operates over a temperature range of -40 to +70 °C with WR34(BJ260) connectors. Package dimensions include a maximum length of 30.00 mm and width of 22.40 mm. Designed for military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
Waveguide Isolator 22 to 33GHz - UIYWI2260A - UIY Inc.
Shenzhen, China
Waveguide Isolator 22 to 33GHz
UIYWI2260A
Waveguide Isolator 22 to 33GHz UIYWI2260A
22 to 33GHz – Waveguide Isolator

22 to 33GHz – Waveguide Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYWI2260A
Product Name Waveguide Isolator 22 to 33GHz
Component Isolator
Configuration Waveguide
Package Size 30mm x 60mm x 22.4mm
Frequency Range: 22000 to 33000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

High power 300W Coaxial Circulator4 to 8GHz - UIYBCC5654A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 56mm x 54.3mm x 36mm
View Details
Dual Junction Broadband Circulator drop in 12 to 18GHz - UIYBDC1716B - UIY Inc.
Specs
Component Circulator
Package Size 17.6mm x 16.5mm x 7.5mm
Frequency Range: 12000 to 18000 MHz
View Details
Drop in Circulator 600 to 800MHz - UIYBDC3538C - UIY Inc.
Specs
Component Circulator
Package Size 35mm x 38mm x 11mm
Frequency Range: 600 to 800 MHz
View Details
Broadband Isolator Coaxial 3.5 to 6.5GHz - UIYBCI2528B - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 25.4mm x 28mm x 14mm
View Details