UIY Inc. Broadband Isolator Coaxial 3.5 to 6.5GHz UIYBCI2528B

Description
3.5 to 6.5GHz – Coaxial Isolator
Request a Quote
Description
3.5 to 6.5GHz – Coaxial Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Coaxial isolator operating from 3.5 to 6.5 GHz, with an insertion loss of 0.6 dB, isolation of 17 dB, and a VSWR of 1.35, capable of handling 100 W forward power and 30 W reverse power. Available with SMA-F or N-F connectors and operating over a temperature range of -55 to +85 °C. Mechanically, it measures 25.4 mm in length, 14.0 mm in width, and 7.0 mm in height, with a thru-hole mounting configuration. The part series supports dual-junction designs for higher isolation and is suited for military, space, and commercial applications. A one-year standard warranty is provided.

Datasheet Summary
Powered by GS/AI

Coaxial isolator operating from 3.5 to 6.5 GHz, with an insertion loss of 0.6 dB, isolation of 17 dB, and a VSWR of 1.35, capable of handling 100 W forward power and 30 W reverse power. Available with SMA-F or N-F connectors and operating over a temperature range of -55 to +85 °C. Mechanically, it measures 25.4 mm in length, 14.0 mm in width, and 7.0 mm in height, with a thru-hole mounting configuration. The part series supports dual-junction designs for higher isolation and is suited for military, space, and commercial applications. A one-year standard warranty is provided.

Suppliers

Company
Product
Description
Supplier Links
Broadband Isolator Coaxial 3.5 to 6.5GHz - UIYBCI2528B - UIY Inc.
Shenzhen, China
Broadband Isolator Coaxial 3.5 to 6.5GHz
UIYBCI2528B
Broadband Isolator Coaxial 3.5 to 6.5GHz UIYBCI2528B
3.5 to 6.5GHz – Coaxial Isolator

3.5 to 6.5GHz – Coaxial Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBCI2528B
Product Name Broadband Isolator Coaxial 3.5 to 6.5GHz
Component Isolator
Configuration Coaxial
Package Size 25.4mm x 28mm x 14mm
Frequency Range: 3500 to 6500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolator 400 to 470MHz - UIYBCI3538B - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 35mm x 38mm x 15mm
View Details
Broadband Isolator drop in type 1.35 to 2.7GHz - UIYBDI5049A - UIY Inc.
Specs
Component Isolator
Package Size 50.8mm x 49.5mm x 19mm
Frequency Range: 1350 to 2700 MHz
View Details
High Power Isolator Coaxial 250 to 1500MHz - UIYCI4580A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 45mm x 80mm x 24mm
View Details
Broadband Circulator Drop in 0.8 to 2.0GHz - UIYBDC7272A - UIY Inc.
Specs
Component Circulator
Package Size 72mm x 72mm x 27.4mm
Frequency Range: 800 to 2000 MHz
View Details