UIY Inc. High power 300W Coaxial Circulator4 to 8GHz UIYBCC5654A

Description
4 to 8GHz – 300W Coaxial Circulator
Request a Quote
Description
4 to 8GHz – 300W Coaxial Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

UIYBCC5654A is a 4 to 8 GHz, 300 W coaxial circulator with an N-female connector, offering a maximum insertion loss of 0.6 dB, minimum isolation of 16 dB, and a maximum VSWR of 1.4. It supports equal forward and reverse power handling of 300 W and operates over a temperature range of -30 to +70 °C. The device has a rectangular housing measuring 56.0 mm by 40.0 mm by 36.0 mm. It is suitable for military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

UIYBCC5654A is a 4 to 8 GHz, 300 W coaxial circulator with an N-female connector, offering a maximum insertion loss of 0.6 dB, minimum isolation of 16 dB, and a maximum VSWR of 1.4. It supports equal forward and reverse power handling of 300 W and operates over a temperature range of -30 to +70 °C. The device has a rectangular housing measuring 56.0 mm by 40.0 mm by 36.0 mm. It is suitable for military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
High power 300W Coaxial Circulator4 to 8GHz - UIYBCC5654A - UIY Inc.
Shenzhen, China
High power 300W Coaxial Circulator4 to 8GHz
UIYBCC5654A
High power 300W Coaxial Circulator4 to 8GHz UIYBCC5654A
4 to 8GHz – 300W Coaxial Circulator

4 to 8GHz – 300W Coaxial Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBCC5654A
Product Name High power 300W Coaxial Circulator4 to 8GHz
Component Circulator
Configuration Coaxial
Package Size 56mm x 54.3mm x 36mm
Frequency Range: 4000 to 8000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Coaxial Isolator 300 to 1300MHz - UIYCDI7048A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 70mm x 48.5mm x 15mm
View Details
4 Port Dual Junction Broadband Circulator drop in 12 to 18GHz - UIYBDC1716B4P - UIY Inc.
Specs
Component Circulator
Package Size 17.6mm x 16.5mm x 7.5mm
Frequency Range: 12000 to 18000 MHz
View Details
Drop in Circulator 700 to 3100MHz - UIYDC3232A - UIY Inc.
Specs
Component Circulator
Package Size 32mm x 32mm x 11mm
Frequency Range: 700 to 3100 MHz
View Details
500W High Power Circulator coaxial type 300 to 1500MHz - UIYCC5356A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 53mm x 56mm x 20mm
View Details