UIY Inc. Drop in Circulator 600 to 800MHz UIYBDC3538C

Description
600 to 800MHz – Drop in Circulator
Request a Quote
Description
600 to 800MHz – Drop in Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

UIYBDC3538C is a drop-in circulator designed for 600 to 800 MHz operation, featuring an insertion loss of 0.5 dB max, isolation of 19 dB min, and a VSWR of 1.3 max. It handles 300 W forward and reverse power, operates from -30 to +70 °C, and uses TAB connectors. The device measures 35.0 mm in length, 26.8 mm in width, and 3.5 mm in height. It supports dual or multi-junction configurations for higher isolation and is suitable for military, space, and commercial applications. A one-year standard warranty is provided.

Datasheet Summary
Powered by GS/AI

UIYBDC3538C is a drop-in circulator designed for 600 to 800 MHz operation, featuring an insertion loss of 0.5 dB max, isolation of 19 dB min, and a VSWR of 1.3 max. It handles 300 W forward and reverse power, operates from -30 to +70 °C, and uses TAB connectors. The device measures 35.0 mm in length, 26.8 mm in width, and 3.5 mm in height. It supports dual or multi-junction configurations for higher isolation and is suitable for military, space, and commercial applications. A one-year standard warranty is provided.

Suppliers

Company
Product
Description
Supplier Links
Drop in Circulator 600 to 800MHz - UIYBDC3538C - UIY Inc.
Shenzhen, China
Drop in Circulator 600 to 800MHz
UIYBDC3538C
Drop in Circulator 600 to 800MHz UIYBDC3538C
600 to 800MHz – Drop in Circulator

600 to 800MHz – Drop in Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBDC3538C
Product Name Drop in Circulator 600 to 800MHz
Component Circulator
Package Size 35mm x 38mm x 11mm
Frequency Range: 600 to 800 MHz
Isolation 18 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulator 88 to 108MHz - UIYBCC6060B - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
View Details
Broadband Isolator Coaxial 6 to 18GHz - UIYBCI1621A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 16mm x 21.5mm x 14mm
View Details
RF Isolator Drop in type 0.6 to 5.0GHz - UIYDI1919A - UIY Inc.
Specs
Component Isolator
Package Size 19mm x 19mm x 8.6mm
Frequency Range: 600 to 5000 MHz
View Details
Broadband Circulator Coaxial 8 to 18GHz - UIYBCC1920B - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 19mm x 20.3mm x 14mm
View Details