UIY Inc. Dual Junction Broadband Circulator drop in 12 to 18GHz UIYBDC1716B

Description
12 to 18GHz – Dual Junction Drop in Circulator
Request a Quote
Description
12 to 18GHz – Dual Junction Drop in Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UIYBDC1716B is a dual junction drop-in circulator designed for operation between 12.0 and 18.0 GHz, with an insertion loss of 1.35 dB max, isolation of 30 dB min, and VSWR of 1.2 max. It handles up to 36 W forward power and 30 W reverse power, operates over a temperature range of -55 to +85°C, and uses a TAB connector. The device measures 17.6 mm by 7.5 mm by 5.6 mm and is suited for military, space, and commercial applications. A one-year standard warranty is supported.

Datasheet Summary
Powered by GS/AI

The UIYBDC1716B is a dual junction drop-in circulator designed for operation between 12.0 and 18.0 GHz, with an insertion loss of 1.35 dB max, isolation of 30 dB min, and VSWR of 1.2 max. It handles up to 36 W forward power and 30 W reverse power, operates over a temperature range of -55 to +85°C, and uses a TAB connector. The device measures 17.6 mm by 7.5 mm by 5.6 mm and is suited for military, space, and commercial applications. A one-year standard warranty is supported.

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Broadband Circulator drop in 12 to 18GHz - UIYBDC1716B - UIY Inc.
Shenzhen, China
Dual Junction Broadband Circulator drop in 12 to 18GHz
UIYBDC1716B
Dual Junction Broadband Circulator drop in 12 to 18GHz UIYBDC1716B
12 to 18GHz – Dual Junction Drop in Circulator

12 to 18GHz – Dual Junction Drop in Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBDC1716B
Product Name Dual Junction Broadband Circulator drop in 12 to 18GHz
Component Circulator
Package Size 17.6mm x 16.5mm x 7.5mm
Frequency Range: 12000 to 18000 MHz
Isolation 36 dB
Unlock Full Specs
to access all available technical data

Similar Products

4 Port Dual Junction Broadband Circulator drop in 12 to 18GHz - UIYBDC1716B4P - UIY Inc.
Specs
Component Circulator
Package Size 17.6mm x 16.5mm x 7.5mm
Frequency Range: 12000 to 18000 MHz
View Details
Coaxial Isolator 250 to 1500MHz - UIYCI4550A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 45mm x 50mm x 24mm
View Details
4 Port Dual Junction Coaxial Circulator 1.35 to 2.7GHz - UIYBCC10149A4P - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 101.6mm x 49.5mm x 19mm
View Details
High Power Circulator coaxial type 700 to 5000MHz - UIYCC2528A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 25.4mm x 28.5mm x 15mm
View Details