UIY Inc. Waveguide Isolator 17.7 to 21.6GHz UIYWI2238A

Description
17.7 to 21.6GHz – Waveguide Isolator
Request a Quote
Description
17.7 to 21.6GHz – Waveguide Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

17.7 to 21.6 GHz waveguide isolator in WR42 (BJ220) interface, with insertion loss of 0.3 dB, isolation of 20 dB, VSWR of 1.22, and power handling of 30 W forward and 15 W reverse, operating over -55 to +85 °C. Mechanical dimensions are 22.40 mm by 17.02 mm with M2.5 and M3.0 mounting holes.

Datasheet Summary
Powered by GS/AI

17.7 to 21.6 GHz waveguide isolator in WR42 (BJ220) interface, with insertion loss of 0.3 dB, isolation of 20 dB, VSWR of 1.22, and power handling of 30 W forward and 15 W reverse, operating over -55 to +85 °C. Mechanical dimensions are 22.40 mm by 17.02 mm with M2.5 and M3.0 mounting holes.

Suppliers

Company
Product
Description
Supplier Links
Waveguide Isolator 17.7 to 21.6GHz - UIYWI2238A - UIY Inc.
Shenzhen, China
Waveguide Isolator 17.7 to 21.6GHz
UIYWI2238A
Waveguide Isolator 17.7 to 21.6GHz UIYWI2238A
17.7 to 21.6GHz – Waveguide Isolator

17.7 to 21.6GHz – Waveguide Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYWI2238A
Product Name Waveguide Isolator 17.7 to 21.6GHz
Component Isolator
Configuration Waveguide
Package Size 22.4mm x 38mm x 18mm
Frequency Range: 17700 to 21600 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Circulator drop in 8 to 18GHz - UIYBDC1920B - UIY Inc.
Specs
Component Circulator
Package Size 19mm x 20.3mm x 14mm
Frequency Range: 8000 to 18000 MHz
View Details
Drop in Circulator 380 to 460MHz - UIYBDC3538A - UIY Inc.
Specs
Component Circulator
Package Size 35mm x 38mm x 11mm
Frequency Range: 380 to 460 MHz
View Details
Broadband Isolator drop in Dual Junction 1.35 to 2.7GHz - UIYBDI10149A - UIY Inc.
Specs
Component Isolator
Package Size 101.6mm x 49.5mm x 19mm
Frequency Range: 1350 to 2700 MHz
View Details
Drop in Circulator 4 to 7GHz - UIYDC1220A - UIY Inc.
Specs
Component Circulator
Package Size 12mm x 20mm x 8mm
Frequency Range: 4000 to 7000 MHz
View Details