UIY Inc. Drop in Circulator 380 to 460MHz UIYBDC3538A

Description
380 to 460MHz – Drop in Circulator
Request a Quote
Description
380 to 460MHz – Drop in Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

UIYBDC3538A is a 380 to 460 MHz drop-in circulator designed for military, space, and commercial applications. It features an insertion loss of 0.5 dB max, isolation of 18 dB min, and a VSWR of 1.3 max, with forward and reverse power handling of 300 W each. The device operates over a temperature range of -30 to +70 °C and uses a TAB connector. Its mechanical dimensions are 35.0 mm by 26.8 mm by 3.5 mm, with a tolerance of ±0.2 mm unless otherwise stated. A one-year standard warranty is supported.

Datasheet Summary
Powered by GS/AI

UIYBDC3538A is a 380 to 460 MHz drop-in circulator designed for military, space, and commercial applications. It features an insertion loss of 0.5 dB max, isolation of 18 dB min, and a VSWR of 1.3 max, with forward and reverse power handling of 300 W each. The device operates over a temperature range of -30 to +70 °C and uses a TAB connector. Its mechanical dimensions are 35.0 mm by 26.8 mm by 3.5 mm, with a tolerance of ±0.2 mm unless otherwise stated. A one-year standard warranty is supported.

Suppliers

Company
Product
Description
Supplier Links
Drop in Circulator 380 to 460MHz - UIYBDC3538A - UIY Inc.
Shenzhen, China
Drop in Circulator 380 to 460MHz
UIYBDC3538A
Drop in Circulator 380 to 460MHz UIYBDC3538A
380 to 460MHz – Drop in Circulator

380 to 460MHz – Drop in Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBDC3538A
Product Name Drop in Circulator 380 to 460MHz
Component Circulator
Package Size 35mm x 38mm x 11mm
Frequency Range: 380 to 460 MHz
Isolation 18 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Circulator Coaxial connector 700 to 2000MHz - UIYCC3434A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
View Details
4 Port Dual Junction Drop in Circulator 4 to 7GHz - UIYDDC2420A4P - UIY Inc.
Specs
Component Circulator
Package Size 24mm x 20mm x 8mm
Frequency Range: 4000 to 7000 MHz
View Details
Waveguide Isolator 8 to 12GHz - UIYWI4893A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 48mm x 93mm x 42mm
View Details
High Power Isolator Coaxial 60 to 200MHz - UIYCI80140B - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 80mm x 140mm x 18mm
View Details