UIY Inc. Drop in Circulator 4 to 7GHz UIYDC1220A

Description
4 to 7GHz – Drop in Circulator
Request a Quote
Description
4 to 7GHz – Drop in Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A drop-in circulator covering the 4 to 8 GHz frequency range, available in multiple frequency-specific variants with insertion loss from 0.25 to 0.5 dB, isolation of 18 to 23 dB, VSWR up to 1.3, and power handling of 60 W forward and reverse. All variants feature a TAB connector and operate from -55 to +85 °C. The mechanical outline is 12.0 mm by 8.0 mm with a 2.2 mm diameter through-hole.

Datasheet Summary
Powered by GS/AI

A drop-in circulator covering the 4 to 8 GHz frequency range, available in multiple frequency-specific variants with insertion loss from 0.25 to 0.5 dB, isolation of 18 to 23 dB, VSWR up to 1.3, and power handling of 60 W forward and reverse. All variants feature a TAB connector and operate from -55 to +85 °C. The mechanical outline is 12.0 mm by 8.0 mm with a 2.2 mm diameter through-hole.

Suppliers

Company
Product
Description
Supplier Links
Drop in Circulator 4 to 7GHz - UIYDC1220A - UIY Inc.
Shenzhen, China
Drop in Circulator 4 to 7GHz
UIYDC1220A
Drop in Circulator 4 to 7GHz UIYDC1220A
4 to 7GHz – Drop in Circulator

4 to 7GHz – Drop in Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYDC1220A
Product Name Drop in Circulator 4 to 7GHz
Component Circulator
Package Size 12mm x 20mm x 8mm
Frequency Range: 4000 to 7000 MHz
Isolation 23 dB
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Circulator 380 to 460MHz - UIYBDC3538A - UIY Inc.
Specs
Component Circulator
Package Size 35mm x 38mm x 11mm
Frequency Range: 380 to 460 MHz
View Details
Broadband Circulator Drop in 0.8 to 2.0GHz - UIYBDC7272A - UIY Inc.
Specs
Component Circulator
Package Size 72mm x 72mm x 27.4mm
Frequency Range: 800 to 2000 MHz
View Details
High Power Circulator coaxial type 45 to 270MHz - UIYCC6060A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
View Details
Broadband Circulator Coaxial 1.85 to 3.8GHz - UIYBCC4040B - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 40mm x 40mm x 20mm
View Details