UIY Inc. Waveguide Isolator 2400 to 2500MHz UIYWI220320A

Description
2400 to 2500MHz – Waveguide Isolator
Request a Quote
Description
2400 to 2500MHz – Waveguide Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

UIYWI220320A is a waveguide isolator designed for use in the 2400 to 2500 MHz frequency range, featuring an insertion loss of 0.3 dB, isolation of 20 dB, and a maximum VSWR of 1.25. It handles a forward power of 1500 W and a reverse power of 300 W, with a WR430(BJ22) waveguide connector. The operating temperature range is 0 to +60°C. The unit measures 220.0 mm in length, 106.4 mm in width, and 87.4 mm in height, with M6.0 mounting threads. The physical dimensions and RF specifications align with the listed performance data for this model.

Datasheet Summary
Powered by GS/AI

UIYWI220320A is a waveguide isolator designed for use in the 2400 to 2500 MHz frequency range, featuring an insertion loss of 0.3 dB, isolation of 20 dB, and a maximum VSWR of 1.25. It handles a forward power of 1500 W and a reverse power of 300 W, with a WR430(BJ22) waveguide connector. The operating temperature range is 0 to +60°C. The unit measures 220.0 mm in length, 106.4 mm in width, and 87.4 mm in height, with M6.0 mounting threads. The physical dimensions and RF specifications align with the listed performance data for this model.

Suppliers

Company
Product
Description
Supplier Links
Waveguide Isolator 2400 to 2500MHz - UIYWI220320A - UIY Inc.
Shenzhen, China
Waveguide Isolator 2400 to 2500MHz
UIYWI220320A
Waveguide Isolator 2400 to 2500MHz UIYWI220320A
2400 to 2500MHz – Waveguide Isolator

2400 to 2500MHz – Waveguide Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYWI220320A
Product Name Waveguide Isolator 2400 to 2500MHz
Component Isolator
Configuration Waveguide
Package Size 220mm x 320mm x 106.4mm
Frequency Range: 2400 to 2500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

4 Port Dual Junction Drop in Circulator 300 to 1300MHz - UIYDDC7038A4P - UIY Inc.
Specs
Component Circulator
Package Size 70mm x 38mm x 11mm
Frequency Range: 300 to 1300 MHz
View Details
High Power Isolator Drop in 200 to 3600MHz - UIYDI2531A - UIY Inc.
Specs
Component Isolator
Package Size 25.4mm x 31.7mm x 10.5mm
Frequency Range: 200 to 3600 MHz
View Details
Coaxial Circulator 400 to 470MHz - UIYBCC3538B - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 35mm x 38mm x 15mm
View Details
Microstrip Isolator 8 to 12GHz - UIYBMI78A - UIY Inc.
Specs
Component Isolator
Package Size 7mm x 8mm x 3.0mm
Frequency Range: 8000 to 12000 MHz
View Details