UIY Inc. Drop in Isolator 250 to 1300MHz UIYDI4249A

Description
250 to 1300MHz – Drop in Isolator
Request a Quote
Description
250 to 1300MHz – Drop in Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

200 to 1300 MHz drop-in isolator with TAB connectors, measuring 42.0 mm by 34.0 mm, offering insertion loss up to 0.65 dB, isolation as high as 25 dB, and VSWR as low as 1.15, supporting forward power up to 300 W and reverse power of 100 W or 150 W depending on model, operating over temperatures from -30 °C to +70 °C or -20 °C to +60 °C, designed for military, space, and commercial applications, with a one-year standard warranty.

Datasheet Summary
Powered by GS/AI

200 to 1300 MHz drop-in isolator with TAB connectors, measuring 42.0 mm by 34.0 mm, offering insertion loss up to 0.65 dB, isolation as high as 25 dB, and VSWR as low as 1.15, supporting forward power up to 300 W and reverse power of 100 W or 150 W depending on model, operating over temperatures from -30 °C to +70 °C or -20 °C to +60 °C, designed for military, space, and commercial applications, with a one-year standard warranty.

Suppliers

Company
Product
Description
Supplier Links
Drop in Isolator 250 to 1300MHz - UIYDI4249A - UIY Inc.
Shenzhen, China
Drop in Isolator 250 to 1300MHz
UIYDI4249A
Drop in Isolator 250 to 1300MHz UIYDI4249A
250 to 1300MHz – Drop in Isolator

250 to 1300MHz – Drop in Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYDI4249A
Product Name Drop in Isolator 250 to 1300MHz
Component Isolator
Package Size 42mm x 49mm x 13mm
Frequency Range: 250 to 1300 MHz
Isolation 25 dB
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Drop in Isolator 45 to 270MHz - UIYDDI12075A - UIY Inc.
Specs
Component Isolator
Package Size 120mm x 75mm x 28mm
Frequency Range: 45 to 270 MHz
View Details
Dual Junction Broadband Circulator drop in type 3.5 to 6.5GHz - UIYBDC5028B - UIY Inc.
Specs
Component Circulator
Package Size 50.8mm x 28mm x 14mm
Frequency Range: 3500 to 6500 MHz
View Details
4 Port Dual Junction Drop in Circulator 200 to 3600MHz - UIYDDC5025A4P - UIY Inc.
Specs
Component Circulator
Package Size 50.8mm x 25.4mm x 8.6mm
Frequency Range: 200 to 3600 MHz
View Details
4 Port Dual Junction Coaxial Circulator 1.35 to 2.7GHz - UIYBCC10149A4P - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 101.6mm x 49.5mm x 19mm
View Details