UIY Inc. Broadband Isolator Coaxial Dual Junction 3 to 6GHz UIYBCI5028A

Description
3 to 6GHz – Dual Junction Coaxial Isolator
Request a Quote
Description
3 to 6GHz – Dual Junction Coaxial Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

3 to 6 GHz dual junction coaxial isolator with insertion loss of 1.0 dB max, isolation of 36 dB min, and VSWR of 1.3 max, handling 100 W forward and 30 W reverse power. Available with SMA-F or N-F connectors, operating from -55 °C to +85 °C. Unit dimensions follow a mechanical drawing showing a length of 50.8 mm, diameter of 22.2 mm, and mounting via through-holes.

Datasheet Summary
Powered by GS/AI

3 to 6 GHz dual junction coaxial isolator with insertion loss of 1.0 dB max, isolation of 36 dB min, and VSWR of 1.3 max, handling 100 W forward and 30 W reverse power. Available with SMA-F or N-F connectors, operating from -55 °C to +85 °C. Unit dimensions follow a mechanical drawing showing a length of 50.8 mm, diameter of 22.2 mm, and mounting via through-holes.

Suppliers

Company
Product
Description
Supplier Links
Broadband Isolator Coaxial Dual Junction 3 to 6GHz - UIYBCI5028A - UIY Inc.
Shenzhen, China
Broadband Isolator Coaxial Dual Junction 3 to 6GHz
UIYBCI5028A
Broadband Isolator Coaxial Dual Junction 3 to 6GHz UIYBCI5028A
3 to 6GHz – Dual Junction Coaxial Isolator

3 to 6GHz – Dual Junction Coaxial Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBCI5028A
Product Name Broadband Isolator Coaxial Dual Junction 3 to 6GHz
Component Isolator
Configuration Coaxial
Package Size 50.8mm x 28mm x 14mm
Frequency Range: 3000 to 6000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Circulator 0.7 to 10GHz - UIYDC1212B - UIY Inc.
Specs
Component Circulator
Package Size 12.7mm x 12.7mm x 8mm
Frequency Range: 700 to 10000 MHz
View Details
Coaxial Isolator 400 to 470MHz - UIYBCI3538B - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 35mm x 38mm x 15mm
View Details
RF Isolator coaxial 700 to 5000MHz - UIYCI2538A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 25.4mm x 38.5mm x 15mm
View Details
Coaxial Isolator 950 to 1415MHz - UIYBCI4550A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 45mm x 50mm x 24mm
View Details