UIY Inc. Broadband Isolator drop in 18 to 26.5GHz UIYBDI1024A

Description
18 to 26.5GHz – Drop in Isolator
Request a Quote
Description
18 to 26.5GHz – Drop in Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

18 to 26.5 GHz drop-in isolator with an insertion loss of 1.6 dB max, isolation of 16 dB min, and VSWR of 1.6 max, handling 10 W forward and 2 W reverse power. Operates from -30 to +70 °C, features TAB connectors, and measures 10.0 mm max length, 6.0 mm width, and 1.5 mm height with a 2.0 mm diameter thru-hole. Suitable for military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

18 to 26.5 GHz drop-in isolator with an insertion loss of 1.6 dB max, isolation of 16 dB min, and VSWR of 1.6 max, handling 10 W forward and 2 W reverse power. Operates from -30 to +70 °C, features TAB connectors, and measures 10.0 mm max length, 6.0 mm width, and 1.5 mm height with a 2.0 mm diameter thru-hole. Suitable for military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
Broadband Isolator drop in 18 to 26.5GHz - UIYBDI1024A - UIY Inc.
Shenzhen, China
Broadband Isolator drop in 18 to 26.5GHz
UIYBDI1024A
Broadband Isolator drop in 18 to 26.5GHz UIYBDI1024A
18 to 26.5GHz – Drop in Isolator

18 to 26.5GHz – Drop in Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBDI1024A
Product Name Broadband Isolator drop in 18 to 26.5GHz
Component Isolator
Package Size 10mm x 24mm x 9.3mm
Frequency Range: 18000 to 26500 MHz
Isolation 16 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Isolator drop in type Dual Junction 3 to 6GHz - UIYBDI5028A - UIY Inc.
Specs
Component Isolator
Package Size 50.8mm x 28mm x 14mm
Frequency Range: 3000 to 6000 MHz
View Details
4 Port Dual Junction Coaxial Circulator 1.35 to 2.7GHz - UIYBDC10149A4P - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 101.6mm x 49.5mm x 19mm
View Details
RF Circulator Coaxial connector 700 to 2500MHz - UIYCC3232A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
View Details
SMD Circulator 450 to 3000MHz - UIYSC20A - UIY Inc.
Specs
Component Circulator
Package Size Φ20.4mm x 8.6mm
Frequency Range: 450 to 4200 MHz
View Details