UIY Inc. 4 Port Dual Junction Drop in Circulator 45 to 270MHz UIYDDC12060A4P

Description
45 to 270MHz – 4 Port Dual Junction Drop in Circulator
Request a Quote Datasheet
Description
45 to 270MHz – 4 Port Dual Junction Drop in Circulator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Port Dual Junction Drop in Circulator 45 to 270MHz - UIYDDC12060A4P - UIY Inc.
Shenzhen, China
4 Port Dual Junction Drop in Circulator 45 to 270MHz
UIYDDC12060A4P
4 Port Dual Junction Drop in Circulator 45 to 270MHz UIYDDC12060A4P
45 to 270MHz – 4 Port Dual Junction Drop in Circulator

45 to 270MHz – 4 Port Dual Junction Drop in Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYDDC12060A4P
Product Name 4 Port Dual Junction Drop in Circulator 45 to 270MHz
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Broadband Circulator drop in type 3.5 to 6.5GHz - UIYBDC5028B - UIY Inc.
Specs
Component Circulator
Package Size 50.8mm x 28mm x 14mm
Frequency Range: 3500 to 6500 MHz
View Details
Microstrip Circulator 5 to 7.5GHz - UIYMC1010A - UIY Inc.
Specs
Component Circulator
Package Size 10mm x 10mm x 4mm
Frequency Range: 5000 to 7500 MHz
View Details
4 Port Dual Junction Coaxial Circulator 1.35 to 2.7GHz - UIYBDC10149A4P - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 101.6mm x 49.5mm x 19mm
View Details
Dual Junction Microstrip Circulator Magnetic Shield 8 to 12GHz - UIYDMC109B - UIY Inc.
Specs
Component Circulator
Package Size 10.4mm x 9mm x 4mm
Frequency Range: 8000 to 12000 MHz
View Details