UIY Inc. High Power Isolator Drop in 200 to 3600MHz UIYDI2531A

Description
200 to 3600MHz – Drop in Isolator
Request a Quote
Description
200 to 3600MHz – Drop in Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UIYDI2531A series comprises drop-in isolators covering 200 to 3600 MHz, designed for military, space, and commercial applications. Each variant features a TAB connector, operates from -40 to +85 °C, supports a forward power of 200 W and reverse power of 100 W or 150 W depending on model, and maintains a VSWR of 1.15 to 1.45. Insertion loss ranges from 0.2 to 0.6 dB, with isolation between 15 and 25 dB. The mechanical dimensions are 25.4 mm length, 10.5 mm width, and 3.6 mm height, with a 2.8 mm diameter through-hole for grounding.

Datasheet Summary
Powered by GS/AI

The UIYDI2531A series comprises drop-in isolators covering 200 to 3600 MHz, designed for military, space, and commercial applications. Each variant features a TAB connector, operates from -40 to +85 °C, supports a forward power of 200 W and reverse power of 100 W or 150 W depending on model, and maintains a VSWR of 1.15 to 1.45. Insertion loss ranges from 0.2 to 0.6 dB, with isolation between 15 and 25 dB. The mechanical dimensions are 25.4 mm length, 10.5 mm width, and 3.6 mm height, with a 2.8 mm diameter through-hole for grounding.

Suppliers

Company
Product
Description
Supplier Links
High Power Isolator Drop in 200 to 3600MHz - UIYDI2531A - UIY Inc.
Shenzhen, China
High Power Isolator Drop in 200 to 3600MHz
UIYDI2531A
High Power Isolator Drop in 200 to 3600MHz UIYDI2531A
200 to 3600MHz – Drop in Isolator

200 to 3600MHz – Drop in Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYDI2531A
Product Name High Power Isolator Drop in 200 to 3600MHz
Component Isolator
Package Size 25.4mm x 31.7mm x 10.5mm
Frequency Range: 200 to 3600 MHz
Isolation 23 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Broadband Circulator 1 to 2GHz - UIYBCC6466A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 64mm x 66mm x 26mm
View Details
Drop in Circulator 70 to 130MHz - UIYDC100100A - UIY Inc.
Specs
Component Circulator
Package Size 100mm x 100mm x 40mm
Frequency Range: 70 to 130 MHz
View Details
RF Circulator Coaxial 4.0 to 7.2GHz - UIYCC1522A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
View Details
Broadband Isolator drop in type 12 to 18GHz - UIYBDI815A - UIY Inc.
Specs
Component Isolator
Package Size 8.9mm x 15mm x 7.8mm
Frequency Range: 8000 to 12000 MHz
View Details