UIY Inc. Dual Junction Drop in Isolator 140 to 300MHz UIYDDI11256A

Description
140 to 300MHz – Dual Junction Drop in Isolator
Request a Quote
Description
140 to 300MHz – Dual Junction Drop in Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual junction drop-in isolator covering 130 to 900 MHz with insertion loss up to 1.4 dB, isolation up to 46 dB, and VSWR up to 1.4, designed for 300 W forward and 30 W reverse power handling in a TAB connector, operating from -30 to +70 °C. Mechanical dimensions are 112.0 mm by 25.0 mm with a 3.2 mm through-hole for grounding.

Datasheet Summary
Powered by GS/AI

Dual junction drop-in isolator covering 130 to 900 MHz with insertion loss up to 1.4 dB, isolation up to 46 dB, and VSWR up to 1.4, designed for 300 W forward and 30 W reverse power handling in a TAB connector, operating from -30 to +70 °C. Mechanical dimensions are 112.0 mm by 25.0 mm with a 3.2 mm through-hole for grounding.

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Drop in Isolator 140 to 300MHz - UIYDDI11256A - UIY Inc.
Shenzhen, China
Dual Junction Drop in Isolator 140 to 300MHz
UIYDDI11256A
Dual Junction Drop in Isolator 140 to 300MHz UIYDDI11256A
140 to 300MHz – Dual Junction Drop in Isolator

140 to 300MHz – Dual Junction Drop in Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYDDI11256A
Product Name Dual Junction Drop in Isolator 140 to 300MHz
Component Isolator
Package Size 112mm x 56mm x 15mm
Frequency Range: 140 to 300 MHz
Isolation 45 dB
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Coaxial Isolator 700 to 3500MHz - UIYCDI6432A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 64mm x 32mm x 18mm
View Details
4 Port Dual Junction Coaxial Circulator 4 to 8GHz - UIYBCC4222A4P - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 42mm x 22.5mm x 15mm
View Details
Dual Junction Microstrip Circulator 14 to 18GHz - UIYDMC87B - UIY Inc.
Specs
Component Circulator
Package Size 8mm x 7mm x 2.5mm
Frequency Range: 14000 to 18000 MHz
View Details
Microstrip Isolator 7 to 12GHz - UIYMI78A - UIY Inc.
Specs
Component Isolator
Package Size 7mm x 8mm x 3.5mm
Frequency Range: 7000 to 12000 MHz
View Details