UIY Inc. Waveguide Isolator 7 to 10GHz UIYWI4876A

Description
7 to 10GHz – Waveguide Isolator
Request a Quote Datasheet
Description
7 to 10GHz – Waveguide Isolator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Waveguide Isolator 7 to 10GHz - UIYWI4876A - UIY Inc.
Shenzhen, China
Waveguide Isolator 7 to 10GHz
UIYWI4876A
Waveguide Isolator 7 to 10GHz UIYWI4876A
7 to 10GHz – Waveguide Isolator

7 to 10GHz – Waveguide Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYWI4876A
Product Name Waveguide Isolator 7 to 10GHz
Component Isolator
Configuration Waveguide
Package Size 48mm x 76mm x 36mm
Frequency Range: 7000 to 10000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Isolator drop in type Dual Junction 4 to 8GHz - UIYBDI4222A - UIY Inc.
Specs
Component Isolator
Package Size 42mm x 22.5mm x 15mm
Frequency Range: 4000 to 8000 MHz
View Details
High Power Isolator Drop in 700 to 3100MHz - UIYDI3232A - UIY Inc.
Specs
Component Isolator
Package Size 32mm x 32mm x 11mm
Frequency Range: 700 to 3100 MHz
View Details
Coaxial Circulator 380 to 460MHz - UIYBCC3538A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 35mm x 38mm x 15mm
View Details
Drop in Isolator 200 to 3600MHz - UIYDI2525A - UIY Inc.
Specs
Component Isolator
Package Size 25.4mm x 25.4mm x 10.5mm
Frequency Range: 200 to 3600 MHz
View Details