UIY Inc. Waveguide Isolator 93.5 to 94.5GHz UIYWI2030A

Description
93.5 to 94.5GHz – Waveguide Isolator
Request a Quote Datasheet
Description
93.5 to 94.5GHz – Waveguide Isolator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Waveguide Isolator 93.5 to 94.5GHz - UIYWI2030A - UIY Inc.
Shenzhen, China
Waveguide Isolator 93.5 to 94.5GHz
UIYWI2030A
Waveguide Isolator 93.5 to 94.5GHz UIYWI2030A
93.5 to 94.5GHz – Waveguide Isolator

93.5 to 94.5GHz – Waveguide Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYWI2030A
Product Name Waveguide Isolator 93.5 to 94.5GHz
Component Isolator
Configuration Waveguide
Package Size 20mm x 30mm x 20mm
Frequency Range: 93500 to 94500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Isolator 5.4 to 8.0GHz - UIYWI49100A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 68.3mm x 80mm x 49.2mm
View Details
Broadband Circulator drop in Dual Junction 3 to 6GHz - UIYBDC5028A - UIY Inc.
Specs
Component Circulator
Package Size 50.8mm x 28mm x 14mm
Frequency Range: 3000 to 6000 MHz
View Details
Broadband Isolator drop in type 1.5 to 3.0GHz - UIYBDI5049B - UIY Inc.
Specs
Component Isolator
Package Size 50.8mm x 49.5mm x 19mm
Frequency Range: 1500 to 3000 MHz
View Details
High power Circulator Drop in type 250 to 1300MHz - UIYDC4550A - UIY Inc.
Specs
Component Circulator
Package Size 45mm x 50mm x 16.5mm
Frequency Range: 250 to 1500 MHz
View Details