UIY Inc. RF Isolator Drop in type 450 to 3000MHz UIYDI2020A

Description
450 to 3000MHz – Drop in Isolator
Request a Quote
Description
450 to 3000MHz – Drop in Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Drop-in isolator covering 400 to 3000 MHz with insertion loss up to 0.7 dB, isolation up to 25 dB, and VSWR as low as 1.15, rated for 100 W forward and 30 W reverse power, housed in a TAB package with operating temperature range of -40 to +85 °C.

Datasheet Summary
Powered by GS/AI

Drop-in isolator covering 400 to 3000 MHz with insertion loss up to 0.7 dB, isolation up to 25 dB, and VSWR as low as 1.15, rated for 100 W forward and 30 W reverse power, housed in a TAB package with operating temperature range of -40 to +85 °C.

Suppliers

Company
Product
Description
Supplier Links
RF Isolator Drop in type 450 to 3000MHz - UIYDI2020A - UIY Inc.
Shenzhen, China
RF Isolator Drop in type 450 to 3000MHz
UIYDI2020A
RF Isolator Drop in type 450 to 3000MHz UIYDI2020A
450 to 3000MHz – Drop in Isolator

450 to 3000MHz – Drop in Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYDI2020A
Product Name RF Isolator Drop in type 450 to 3000MHz
Component Isolator
Package Size 20mm x 20mm x 10.6mm
Frequency Range: 450 to 3000 MHz
Isolation 23 dB
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Coaxial Isolator 700 to 2000MHz - UIYCDI6834A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 68mm x 34mm x 22mm
View Details
SMD Circulator 200 to 3600MHz - UIYSC25A - UIY Inc.
Specs
Component Circulator
Package Size Φ25.4mm x 9mm
Frequency Range: 200 to 3600 MHz
View Details
Waveguide Isolator 71 to 86GHz - UIYWI1925A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 19.1mm x 25.5mm x 15mm
View Details
Microstrip Circulator 24 to 40GHz - UIYMC44A - UIY Inc.
Specs
Component Circulator
Package Size 4mm x 4mm x 3mm
Frequency Range: 24000 to 40000 MHz
View Details